EN
  • EN
  • DE
  • IT

SN74CBT3384CDWR

Part No SN74CBT3384CDWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUSSWITCH 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
RoHS State Request Verification
Win Source Part Number 1254287-SN74CBT3384CDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT3384
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBT3384CDWR CAD Model

Description

The SN74CBT3384CDWR is a high-performance integrated circuit from Texas Instruments designed to serve as a 10-bit FET bus switch with level shifting capabilities. This device is part of the CBT (Controlled Bi-directional Transceiver) family, which is known for its low power consumption and high-speed operation.

Key Features

  • 10-Bit Bus Switch: The device features a 10-bit switch that can be used to connect or isolate signal paths efficiently, thereby optimizing signal integrity and reducing noise in complex circuits.
  • Level Shifting: With built-in level shifting, the SN74CBT3384CDWR can interface between different voltage domains, making it ideal for applications that involve mixed-voltage systems.
  • 5-Ω Switch Connection: The low ON-state resistance of the switch ensures minimal signal distortion and reduces power loss, which is critical for maintaining signal fidelity.
  • Low Power Consumption: Designed for energy-sensitive applications, the device maintains low power consumption without sacrificing performance.
  • Quick Switching: The SN74CBT3384CDWR boasts fast switching speeds, which is essential for high-speed data transfer and real-time applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various power supply requirements.

Applications

The SN74CBT3384CDWR is versatile and can be used in a variety of electronic systems, including:

  • Communication Equipment
  • Networking Hardware
  • Computers and Computer Peripherals
  • Data Storage Devices
  • Signal Routing and Distribution

Package and Quality

The device is offered in a compact SOIC-24 wide body package, which is suitable for surface mount technology (SMT) and occupies minimal board space. Texas Instruments ensures high manufacturing standards, and the SN74CBT3384CDWR is designed to meet or exceed industry quality and reliability benchmarks.

Ordering Information

The SN74CBT3384CDWR is available for ordering under the specified part number. For detailed information regarding pricing, availability, and shipping, please refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4774 $50.1270
260+ $0.3918 $101.8680
400+ $0.3795 $151.8000
545+ $0.3673 $200.1785
705+ $0.3550 $250.2750
945+ $0.3183 $300.7935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess