EN
  • EN
  • DE

NB7V72MMNTXG

Part No NB7V72MMNTXG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 2X2 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.71 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 059833-NB7V72MMNTXG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NB7V72MMNTXG CAD Model

Description

The ON Semiconductor NB7V72MMNTXG is a high-performance, low-skew 2:1 differential clock/data multiplexer that is designed to meet the stringent requirements of high-speed data transmission systems. This device is a part of ON Semiconductor's extensive portfolio of clock management solutions, catering to a wide range of applications in the telecommunications, computing, and networking sectors.

Featuring a maximum operating frequency of up to 12 GHz, the NB7V72MMNTXG is capable of handling high-speed signals with ease. Its low propagation delay and minimal additive phase jitter ensure precise timing and synchronization, which is critical in systems where data integrity and signal clarity are paramount.

The NB7V72MMNTXG offers differential CML clock/data inputs and outputs, providing excellent common-mode noise rejection and signal integrity. This feature makes it an ideal choice for applications that require high-speed differential signaling, such as SerDes (Serializer/Deserializer) systems, clock distribution networks, and high-frequency data paths.

ON Semiconductor has designed the NB7V72MMNTXG with flexibility in mind. The device supports a wide voltage range of 2.375V to 3.465V, allowing it to be used in various system architectures. Additionally, it comes in a compact QFN-16 package, making it suitable for space-constrained applications without compromising performance.

Key features of the NB7V72MMNTXG include:

  • 2:1 multiplexer configuration
  • Low skew (typical) for precise timing
  • Maximum operating frequency of 12 GHz
  • Differential CML clock/data inputs and outputs
  • Wide voltage range support (2.375V to 3.465V)
  • Compact QFN-16 package for space efficiency

With its robust design and high-speed capabilities, the ON Semiconductor NB7V72MMNTXG is a reliable and efficient solution for designers looking to enhance the performance of their clock management systems. Whether it's for data centers, high-speed communication infrastructure, or advanced computing applications, this clock/data buffer delivers the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess