EN
  • EN
  • DE

LT1776CS8

Part No LT1776CS8
Manufacturer Linear Technology
Description Wide Input Range, High Efficiency, Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206190-LT1776CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1776CS8 CAD Model

Description

Product Overview: LT1776CS8 from Linear Technology

The LT1776CS8 is a robust and efficient step-down switching regulator designed by Linear Technology. This high-performance component is housed in a compact SO-8 package, making it an ideal solution for space-constrained applications. The LT1776CS8 is engineered to provide a consistent and reliable power supply, ensuring optimal performance for a wide range of electronic devices.

Key Features and Benefits

  • High Efficiency: The LT1776CS8 offers a high efficiency of up to 90%, minimizing power loss and heat generation, thus extending the life of the product it powers.
  • Wide Input Voltage Range: With an input voltage range of 3.6V to 25V, it can accommodate a variety of power sources, from single-cell batteries to industrial supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to the input voltage, providing flexibility to match the voltage requirements of different circuits.
  • Low Dropout Operation: The regulator is capable of low dropout operation, which is critical for applications where the input voltage is very close to the output voltage.
  • Stable with Low ESR Capacitors: The LT1776CS8 remains stable with low ESR (Equivalent Series Resistance) output capacitors, reducing the need for additional components and simplifying design.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protection safeguard the device and the application from potential damage due to overheating or overload conditions.
  • No Schottky Diode Required: Unlike many other regulators, the LT1776CS8 does not require an external Schottky diode, which reduces the overall component count and system cost.

Applications

The versatility of the LT1776CS8 makes it suitable for a multitude of applications, including:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Supplies
  • Telecommunications Equipment
  • Battery-Powered Devices

In conclusion, the LT1776CS8 from Linear Technology is a highly versatile and efficient solution for designers looking to implement a reliable step-down voltage regulator in their applications. Its comprehensive feature set and compact form factor make it a top choice for engineers across various industries.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess