EN
  • EN
  • DE

LT1776IS8

Part No LT1776IS8
Manufacturer Linear Technology
Description Wide Input Range, High Efficiency, Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206191-LT1776IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1776IS8 CAD Model

Description

The LT1776IS8 is a versatile and robust step-down switching regulator from Linear Technology, designed to provide efficient power conversion for a wide range of applications. This component is particularly well-suited for systems that require a compact, high-efficiency power solution capable of delivering a fixed output voltage from a variable input source.

Key Features:

  • High Efficiency: Capable of up to 90% efficiency, the LT1776IS8 ensures minimal power loss during conversion, making it an ideal choice for battery-powered and energy-sensitive applications.
  • Wide Input Voltage Range: This regulator can operate with input voltages from 8V to 60V, accommodating a broad spectrum of power sources.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 500kHz, allowing for flexibility in balancing efficiency and component size.
  • Low Shutdown Current: The LT1776IS8 features a shutdown mode that reduces the current draw to only 10µA, significantly extending battery life when the regulator is not in active use.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other types.
  • Built-In Protection Features: Includes overcurrent protection, thermal shutdown, and a soft-start feature to prevent inrush current at startup.

Applications:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Supplies
  • Telecommunications Equipment
  • DC-DC Converters

The LT1776IS8's compact SO-8 package and its ability to operate without the need for a heat sink under most circumstances make it an excellent choice for space-constrained applications. Its robust design ensures reliable performance even in harsh environmental conditions, making it a go-to solution for a diverse array of electronic systems.

Whether you're designing a sophisticated automotive power system, a portable consumer electronic device, or a high-performance industrial application, the LT1776IS8 from Linear Technology offers the performance, efficiency, and reliability required to meet your power regulation needs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2889 $53.1556
10+ $10.9038 $109.0380
15+ $10.5630 $158.4450
20+ $10.2223 $204.4460
26+ $9.8815 $256.9190
34+ $8.8593 $301.2162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,456 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess