Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 7.4V
Voltage Input MAX 48V
Output Voltage 1.24V
Output Voltage MAX 30V
Output Current 550mA (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.linear.com
Win Source Part Number 746914-LT1777CS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1777
Introduction Date August 24, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LT1777CS#PBF CAD Model

Description

The LT1777CS#PBF from Linear Technology is a high-efficiency, step-down switching regulator designed for a wide range of applications. This versatile component is capable of converting a higher input voltage to a lower output voltage with a high degree of efficiency, making it ideal for systems that require a stable and regulated power supply.

Key Features:

  • Wide Input Voltage Range: The LT1777CS#PBF operates with an input voltage range that accommodates various power sources, making it suitable for diverse applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility in design and ensuring compatibility with different loads.
  • High Efficiency: With its advanced design, the LT1777CS#PBF achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Low Dropout Operation: Its ability to maintain regulation with minimal difference between the input and output voltages makes it an excellent choice for low dropout applications.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, thus ensuring long-term stability and performance.
  • Current Mode Operation: This regulator utilizes current mode control for fast transient response and excellent loop stability.
  • Robust Packaging: Housed in a sturdy PBF package, the LT1777CS#PBF is designed for durability and longevity in challenging environments.

Applications:

The LT1777CS#PBF is suitable for a variety of applications, including:

  • Telecommunications equipment
  • Industrial power supplies
  • Automotive electronics
  • Portable and battery-powered devices
  • Computer and networking systems

In conclusion, the LT1777CS#PBF from Linear Technology is a reliable and efficient solution for step-down voltage regulation needs. Its combination of features and performance makes it an essential component for designers seeking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
Lowest to €2.7535
ECAD model for L6920DATR
Texas Instruments
TPS62095 4A, High Efficiency Step Down Converter with DCS-Control and Low Profile Solution | IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to €0.7667
ECAD model for TPS62095RGTR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to €5.3620
ECAD model for LT3995EMSE#TRPBF
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN
Lowest to €1.4239
ECAD model for MAX17504ATP+T
Infineon Technologies
IC REG BUCK ADJUSTABLE 6A PQFN
Lowest to €2.2825
ECAD model for IR3802AMTRPBF
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to €3.5427
ECAD model for MP2305DS-LF
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E
ON Semiconductor
6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
Lowest to €0.3927
ECAD model for FAN53611AUC13X
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to €2.1380
ECAD model for MP38873DL-LF-Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ €6.5533 €45.8731
17+ €5.3771 €91.4113
27+ €5.2090 €140.6442
37+ €5.0410 €186.5187
47+ €4.8730 €229.0332
63+ €4.3689 €275.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 133 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention