EN
  • EN
  • DE

LT1781CS

Part No LT1781CS
Manufacturer Linear Technology
Description Low Power 5V RS232 Dual Driver/Receiver with ±15kV ESD Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206198-LT1781CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1781CS CAD Model

Description

The LT1781CS is a versatile and durable RS485/RS422 transceiver module designed by Linear Technology, now part of Analog Devices, renowned for its high-quality and reliable components in the field of analog and mixed-signal processing. This transceiver is built to facilitate robust communication in demanding industrial environments, making it an ideal choice for applications requiring differential data transmission over long distances.

Key Features

  • Integrated Protection: The LT1781CS comes with built-in protection against overvoltage, ensuring the device can withstand electrical disturbances such as lightning strikes, power surges, and other voltage spikes without sustaining damage.
  • Half-Duplex Operation: It supports half-duplex communication, allowing for bidirectional data transfer over a single pair of wires, which helps to reduce the overall wiring complexity and cost.
  • High Data Rates: With the capability to support data rates up to 2.5Mbps, the LT1781CS is suitable for high-speed data communication, which is essential for modern industrial applications.
  • Extended Common-Mode Range: The device features an extended common-mode range of -7V to 12V, exceeding the industry standards for RS485/RS422 transceivers, which allows for reliable data transmission even in electrically noisy environments.
  • Thermal Shutdown: The LT1781CS is equipped with a thermal shutdown feature that protects the device from overheating, ensuring long-term reliability and performance.
  • Fail-Safe Receiver: The fail-safe receiver guarantees a known output state if the inputs are open or shorted, which enhances the safety and robustness of the communication system.

Applications

The LT1781CS is designed for various industrial and commercial applications where reliable and secure data transmission is critical. It is commonly used in:

  • Networked control systems
  • Factory automation
  • Building automation
  • Process control equipment
  • Data acquisition systems

In summary, the LT1781CS from Linear Technology is a high-performance RS485/RS422 transceiver that offers robust communication capabilities with added protection and reliability features, making it an excellent choice for any application that requires dependable long-distance data transmission.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess