EN
  • EN
  • DE

LT1782CS5

Part No LT1782CS5
Manufacturer Linear Technology
Description Micropower, Over-The-Top SOT-23, Rail-to-Rail Input and Output Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206201-LT1782CS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1782CS5 CAD Model

Description

The LT1782CS5 is a high-performance operational amplifier from Linear Technology, designed to offer precision with low power consumption. Its rail-to-rail input and output capabilities make it an ideal choice for a wide range of applications, including battery-powered devices, portable instrumentation, and test equipment.

Key Features

  • Rail-to-Rail Input and Output: The LT1782CS5 can operate with input and output signals that extend to both supply rails. This feature allows for greater flexibility in single-supply applications and maximizes the dynamic range.
  • Low Power Consumption: With a supply current of just 20µA per amplifier, the LT1782CS5 is optimized for low-power applications, helping to extend battery life in portable devices.
  • Wide Supply Range: The device operates from a supply voltage range of 2.5V to 12.6V, accommodating various power environments and allowing for use in both 3V and 5V systems.
  • Precision Performance: The LT1782CS5 offers excellent DC accuracy, with an input offset voltage of only 375µV and input bias current of 1nA, making it suitable for precision measurement and control systems.
  • High Output Drive: Capable of driving loads as low as 600 ohms, this op amp can handle a wide array of output demands.
  • Temperature Range: The device is specified for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

Applications

  • Portable and battery-powered equipment
  • Test and measurement devices
  • Sensor amplifiers
  • Data acquisition systems
  • Medical instrumentation
  • Low voltage signal processing

The LT1782CS5 is offered in the compact 5-lead SOT-23 package, making it well-suited for space-constrained applications. Its combination of precision, low power, and small footprint makes it an excellent choice for designers looking to optimize their systems for both performance and size.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9090 $53.9990
25+ $4.0279 $100.6975
39+ $3.9021 $152.1819
53+ $3.7762 $200.1386
69+ $3.6503 $251.8707
92+ $3.2727 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,823 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess