EN
  • EN
  • DE

LT1782HS5

Part No LT1782HS5
Manufacturer Linear Technology
Description Micropower, Over-The-Top SOT-23, Rail-to-Rail Input and Output Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206203-LT1782HS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1782HS5 CAD Model

Description

The LT1782HS5 is a high-performance, low-power operational amplifier from Linear Technology, designed to cater to a wide range of applications requiring precision and efficiency. This op-amp is notable for its low voltage operation and minimal power consumption, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low Power Consumption: The LT1782HS5 is engineered to operate with a very low quiescent current, which is crucial for extending battery life in portable applications.
  • Wide Supply Voltage Range: This operational amplifier can function across a broad supply voltage range, accommodating various design requirements and simplifying power supply design.
  • High Precision: Precision is at the core of the LT1782HS5, featuring low offset voltage and drift, ensuring accurate signal amplification and processing over time and temperature variations.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, which is essential for applications involving digital-to-analog converters or driving long cables.

Applications

The versatile nature of the LT1782HS5 makes it suitable for a wide array of applications, including but not limited to:

  • Battery-powered equipment
  • Portable medical devices
  • Sensor signal conditioning
  • Data acquisition systems
  • Low voltage instrumentation

Package and Availability

The LT1782HS5 comes in a compact SOT-23 5-lead package, which is ideal for space-constrained applications. Its small footprint allows designers to maintain a high density of components on the PCB, aiding in the miniaturization of end products.

For those looking to integrate this high-performance op-amp into their designs, the LT1782HS5 is available through Linear Technology's distribution network. Designers can rely on this op-amp to deliver consistent performance and longevity, backed by Linear Technology's reputation for quality and reliability.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,229 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess