EN
  • EN
  • DE

LT1783HS5

Part No LT1783HS5
Manufacturer Linear Technology
Description 1.25MHz, Over-The-Top Micropower, Rail-to-Rail Input and Output Op Amp in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206208-LT1783HS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1783HS5 CAD Model

Description

LT1783HS5 Product Image

The LT1783HS5 from Linear Technology is a stellar example of a high-performance, micropower linear regulator, designed to deliver continuous output current up to 200mA with a high level of efficiency. This compact and versatile component is housed in the 5-Lead ThinSOT package, which is favored for its space-saving footprint, making it an ideal choice for portable and space-constrained applications.

One of the key features of the LT1783HS5 is its low dropout voltage, which allows it to maintain regulation with minimal difference between the input and output voltages. This low dropout performance is especially beneficial in battery-operated devices where maximizing the usage of the available voltage is critical. Furthermore, the LT1783HS5 boasts a low quiescent current, which contributes to its efficient operation by minimizing the power drained when the device is in standby mode.

The LT1783HS5 also prides itself on its low noise output, a crucial characteristic for sensitive RF and precision analog circuits that require a clean power supply for optimal performance. This is achieved through its optimized design and internal noise reduction features, ensuring a quiet and stable voltage source.

With its wide input voltage range, the LT1783HS5 can operate from a variety of sources, including single-cell lithium-ion batteries, making it highly versatile for different design requirements. The device also includes built-in protection features such as thermal shutdown and current limiting, which safeguard the regulator and the downstream components from damage due to overheating or overcurrent conditions.

In summary, the LT1783HS5 from Linear Technology is an exceptional choice for designers looking for a reliable, high-efficiency linear regulator that can deliver low-noise performance in a compact package. Its combination of low dropout voltage, low quiescent current, and robust protection features make it a go-to option for a wide range of applications, including but not limited to portable devices, wireless communication systems, and precision instrumentation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,659 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess