Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206216-LT1785
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LT1785 CAD Model

Description

Linear Technology's LT1785 - Robust, Low Power RS485/RS422 Transceiver

The LT1785 from Linear Technology is a versatile and rugged RS485/RS422 transceiver designed to operate in demanding environments. This high-performance component is engineered to provide reliable communication in industrial, networking, and data acquisition systems where a robust connection is essential.

Key Features:

  • Low Power Operation: The LT1785 is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • High Data Rates: With the capability to support data rates up to 2.5Mbps, the LT1785 is ideal for high-speed data communication.
  • Extended Common-Mode Range: The transceiver operates on a common-mode voltage range of -7V to 12V, exceeding the industry standards and ensuring signal integrity under extreme conditions.
  • Failsafe Receiver: The LT1785 features a failsafe receiver that guarantees a logic-high output if the inputs are open or shorted, or if they are connected to a terminated transmission line with no signal present.
  • Thermal Shutdown Protection: To prevent damage from overheating, the device includes thermal shutdown protection that disables the driver outputs when a safe operating temperature is exceeded.

Applications:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Networked Devices in Harsh Environments
  • Packaged Electronics Requiring Robust Communication Links

With its half-duplex configuration, the LT1785 allows for bidirectional communication on a single pair of wires, making it an efficient solution for multipoint data transmission. The device's small footprint, available in SO-8 and DFN packages, allows for compact PCB layouts in space-constrained applications.

The LT1785's exceptional resilience to electrical noise, coupled with its extended temperature range operation (-40°C to 85°C), makes it a reliable choice for systems exposed to harsh industrial environments. Its integrated protection features, such as receiver input protection against ±15kV ESD strikes, further enhance its robustness, ensuring long-term system reliability.

Whether you're designing a new system or upgrading an existing one, the LT1785 from Linear Technology provides the performance and durability needed to maintain stable and efficient communications across a wide range of challenging applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention