EN
  • EN
  • DE

LT1816IDD#TRPBF

Part No LT1816IDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 1500 V/μs
GBP - Gain Bandwidth Product 220MHz
-3db Bandwidth 350MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 6.5mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780740-LT1816IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1816
Introduction Date June 06, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1816IDD#TRPBF CAD Model

Description

Product Overview: LT1816IDD#TRPBF

The LT1816IDD#TRPBF is a high-speed, low-noise, dual operational amplifier from Linear Technology, now part of Analog Devices. This precision op-amp is designed to cater to a wide array of applications requiring high performance, including telecommunications, test equipment, and sensor interfaces. With its exceptional speed-to-power ratio, the LT1816IDD#TRPBF is an excellent choice for both AC and DC signal conditioning tasks.

Key Features

  • High Speed: The LT1816IDD#TRPBF boasts a fast slew rate and a wide bandwidth, which makes it suitable for high-frequency signal processing applications. Its slew rate is typically 325V/µs, and it has a gain bandwidth product of 400MHz, ensuring that the signal integrity is maintained even at high speeds.
  • Low Noise: With a low input noise voltage of 2.5nV/√Hz at 1kHz, this op-amp ensures a clean amplification of signals, which is particularly important in sensitive audio and instrumentation applications.
  • Low Distortion: The LT1816IDD#TRPBF is designed to offer low harmonic distortion, which is essential for maintaining the fidelity of the original signal in high-end audio and data acquisition systems.
  • Single or Dual Supply Operation: It operates with a supply voltage range from 2.7V to 12.6V, allowing for flexibility in both single and dual supply configurations.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum dynamic range, especially useful when operating with low supply voltages.
  • Power Efficiency: Despite its high-speed capabilities, the LT1816IDD#TRPBF is power-efficient, making it suitable for portable and battery-powered applications.

Applications

  • Telecommunications
  • ADC/DAC Buffer
  • Video and CATV Amplifiers
  • Test and Measurement Equipment
  • Active Filters
  • Sensor Interfaces

The LT1816IDD#TRPBF is housed in a 10-lead DFN package, which is compact and suitable for space-constrained applications. Its part number indicates that it comes in tape and reel packaging (TRPBF), which is optimized for automated manufacturing processes. This product from Linear Technology demonstrates a commitment to providing high-performance components that meet the stringent requirements of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess