EN
  • EN
  • DE

LT1936EMS8E

Part No LT1936EMS8E
Manufacturer Linear Technology
Description 1.4A, 500kHz Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206395-LT1936EMS8E
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1936EMS8E CAD Model

Description

Linear Technology's LT1936EMS8E - High Efficiency Step-Down DC/DC Converter

The LT1936EMS8E is a compact, high-efficiency, step-down DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications requiring voltage reduction. This versatile converter is part of Linear Technology's esteemed line of power management integrated circuits, renowned for their reliability and performance.

Encased in an MSOP-8 package, the LT1936EMS8E offers a minimal footprint on the circuit board, making it an ideal choice for space-constrained applications. Its ability to convert input voltages ranging from 3.6V to 36V down to a lower output voltage that is adjustable from 1.25V up to the input voltage minus the dropout, makes it incredibly flexible for various design requirements.

One of the standout features of the LT1936EMS8E is its high switching frequency of 1.1MHz, which allows for the use of small, low-cost inductors and capacitors. This high frequency combined with a constant frequency current mode PWM architecture ensures low, predictable output ripple and noise, which is critical for noise-sensitive applications.

The device also incorporates internal 1.4A power switches, which contribute to a reduced bill of materials and simplification of the overall design. Additionally, the LT1936EMS8E boasts impressive efficiency, which can reach up to 92%, reducing power losses and improving battery life in portable applications.

With features such as a low dropout voltage, the ability to draw a mere 85µA in quiescent current, and a shutdown current of under 1µA, the LT1936EMS8E is optimized for battery-powered systems. Its internal protection features include thermal shutdown, current limiting, and the ability to withstand reverse battery conditions, ensuring long-term reliability and safety for your designs.

In summary, the LT1936EMS8E from Linear Technology is a high-performance, easy-to-use step-down DC/DC converter that offers design flexibility, efficiency, and robustness for a variety of applications, including portable devices, automotive systems, and industrial equipment.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess