Product Overview: LT1937ESC6
The LT1937ESC6 is a high-performance, fixed-frequency step-up DC/DC converter designed by Linear Technology, a company known for its expertise in analog integrated circuits and power management solutions. This compact and efficient component is ideal for portable applications where space is at a premium and energy efficiency is paramount.
Key Features
- High Efficiency: The LT1937ESC6 boasts a high efficiency of up to 92%, which helps in prolonging battery life in portable devices.
- Adjustable Output Voltage: While the device operates at a fixed frequency, it allows for an adjustable output voltage, giving designers flexibility in their power supply design.
- Low Quiescent Current: Its low quiescent current is beneficial for battery-powered applications, as it minimizes power drain when in standby mode.
- Small Form Factor: The device comes in a tiny SC70 package, making it suitable for space-constrained applications.
- Wide Input Voltage Range: It can operate from an input voltage range of 2.6V to 16V, accommodating a variety of power sources.
- Internal Power Switch: The LT1937ESC6 includes an internal 36V, 1.2A power switch, which simplifies the design by reducing the number of external components required.
Applications
The LT1937ESC6 is versatile and can be used in a multitude of applications, including:
- Portable Lighting
- LCD Bias Supplies
- Battery-Powered Equipment
- Handheld Devices
Technical Specifications
Parameter
Specification
Package Type
SC70
Minimum Input Voltage
2.6V
Maximum Input Voltage
16V
Switch Current
1.2A
Frequency
Fixed
Regulation
Adjustable Output
Overall, the LT1937ESC6 from Linear Technology is a reliable and efficient solution for designers looking to maximize performance in compact, battery-operated devices.