EN
  • EN
  • DE

LT1944EMS

Part No LT1944EMS
Manufacturer Linear Technology
Description Dual Micropower Step-Up DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206406-LT1944EMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1944EMS CAD Model

Description

The LT1944EMS is a versatile and compact dual switching regulator from Linear Technology, designed to provide efficient power management for a wide range of applications. This high-performance integrated circuit is engineered to deliver continuous output currents up to 1.2A for each channel, with independent input voltage ranges that make it suitable for battery-powered and automotive devices, as well as industrial and portable electronics.

Key Features:

  • Dual Independent Outputs: The LT1944EMS features two independent DC/DC converters, which can be configured as two step-down or one step-down and one inverting regulator, providing design flexibility for various power supply architectures.
  • Wide Input Voltage Range: With an input voltage range from 2.6V to 16V, it can accommodate multiple power sources, including single-cell Li-Ion batteries, multi-cell alkaline/NiMH batteries, and regulated 5V and 12V rails.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 300kHz to 2.2MHz, allowing for optimization between efficiency and external component size.
  • High Efficiency: The LT1944EMS offers up to 94% efficiency, which reduces power loss and heat generation, extending battery life and improving system reliability.
  • Low Shutdown Current: It features a low shutdown current of less than 1µA, which is excellent for battery-powered applications where conserving power is crucial.

Applications:

  • Portable and battery-powered devices
  • Automotive power systems
  • Industrial power supplies
  • Point of load power conversions
  • Distributed power systems

The LT1944EMS is enclosed in a compact 10-lead MSOP package, which is ideal for space-constrained applications. Its robust design includes features such as internal soft-start, a power good flag, and independent shutdown functions that ensure smooth operation and ease of integration into complex systems. With its comprehensive protection features, including over-temperature and current limit protection, the LT1944EMS is a reliable choice for designers seeking a dual output, high-efficiency power solution.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2400 $59.3600
34+ $3.4789 $118.2826
52+ $3.3703 $175.2556
71+ $3.2617 $231.5807
92+ $3.1520 $289.9840
123+ $2.8263 $347.6349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess