EN
  • EN
  • DE

LT1952IGN-1

Part No LT1952IGN-1
Manufacturer Linear Technology
Description Single Switch Synchronous Forward Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206421-LT1952IGN-1
Manufacturer Homepage www.linear.com
Family Name LT1952-1
Introduction Date August 30, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1952IGN-1 CAD Model

Description

Introducing the LT1952IGN-1 from Linear Technology

The LT1952IGN-1 is a state-of-the-art switching regulator IC designed for high-performance, efficient power conversion. Manufactured by Linear Technology, a leader in the field of analog integrated circuits, this product is ideal for a wide range of applications where precision voltage regulation is critical. With its advanced features and robust design, the LT1952IGN-1 is suited to meet the demanding requirements of today's electronic devices.

Key Features

  • High Efficiency: The LT1952IGN-1 is optimized for high efficiency, which is crucial for energy-saving in battery-powered applications and for reducing heat in high-power devices.
  • Versatile Voltage Range: This regulator supports a wide input voltage range, making it suitable for various applications from automotive to industrial systems where power supply conditions can vary significantly.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 100kHz to 500kHz, users can tailor the performance of the LT1952IGN-1 to match specific application requirements, balancing efficiency and component size.
  • Stable Operation: The device features internal compensation which ensures stable operation over a wide range of output capacitors and ESR values, simplifying the design process and reducing time to market.
  • Thermal Protection: The LT1952IGN-1 includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating, thereby enhancing the reliability and longevity of the end product.

Applications

The versatility of the LT1952IGN-1 makes it an excellent choice for a variety of applications, including:

  • Telecommunications equipment
  • Portable electronic devices
  • Automotive systems
  • Industrial controls
  • DC/DC converters

With its robust package and the ability to withstand harsh environments, the LT1952IGN-1 is also suitable for use in outdoor applications where temperature and weather conditions can be challenging.

Conclusion

The LT1952IGN-1 from Linear Technology represents a blend of performance, flexibility, and reliability. Whether you're designing a sophisticated communication system or a simple power supply, this regulator provides a compact, efficient solution. By choosing the LT1952IGN-1, designers can ensure their products maintain a competitive edge in today's rapidly evolving electronic market.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess