EN
  • EN
  • DE

LT1952IGN

Part No LT1952IGN
Manufacturer Linear Technology
Description Single Switch Synchronous Forward Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206420-LT1952IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1952IGN CAD Model

Description

The LT1952IGN is a sophisticated step-down switching regulator from Linear Technology, designed to offer high efficiency and performance for a wide range of power supply applications. This versatile component is an ideal solution for systems that require a reliable and efficient conversion of input voltage to a lower output voltage with a high degree of precision.

Key Features

  • Wide Input Voltage Range: The LT1952IGN operates over a broad input voltage range, accommodating various supply voltages, making it suitable for diverse applications.
  • Adjustable Switching Frequency: With the option to set the switching frequency anywhere from 100kHz to 500kHz, designers have the flexibility to optimize the regulator for size, efficiency, or other performance criteria.
  • High Efficiency: The device is engineered to achieve high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Low Shutdown Current: It features a low shutdown current that minimizes power drain when the device is not in active operation, conserving energy in battery-powered applications.
  • Short-Circuit Protection: The LT1952IGN includes robust short-circuit protection, safeguarding the regulator and the system it powers from potential damage due to overcurrent conditions.
  • Stable with Low ESR Capacitors: The regulator remains stable with low ESR output capacitors, giving designers more options for component selection and potentially reducing the size and cost of the overall solution.

Applications

The LT1952IGN is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Industrial Power Supplies
  • Automotive Systems
  • Portable Devices
  • Distributed Power Systems

Package and Quality

Encased in a 16-lead SSOP package, the LT1952IGN is designed with a compact footprint to fit in space-constrained applications. Linear Technology ensures high standards of quality and reliability, making the LT1952IGN a trusted choice for critical and demanding power supply designs.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7370 $52.3180
33+ $3.0663 $101.1879
51+ $2.9705 $151.4955
70+ $2.8746 $201.2220
90+ $2.7788 $250.0920
121+ $2.4914 $301.4594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess