EN
  • EN
  • DE

LT1961IMS8E

Part No LT1961IMS8E
Manufacturer Linear Technology
Description 1.5A, 1.25MHz Step-Up Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206433-LT1961IMS8E
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1961IMS8E CAD Model

Description

Linear Technology's LT1961IMS8E - High-Performance, Low-Dropout Linear Regulator

The LT1961IMS8E is a state-of-the-art low-dropout linear regulator (LDO) from Linear Technology, designed to deliver high performance in a wide range of applications. This product offers an optimal solution for systems requiring a stable and clean power supply, with a focus on maintaining low noise and high accuracy.

Featuring a low dropout voltage of just 300mV at full load, the LT1961IMS8E is capable of delivering up to 1.1A of continuous output current. This makes it an excellent choice for applications that operate close to the battery voltage, where maximizing the efficiency and battery life is crucial.

The device is housed in an MSOP-8 package, which is both compact and offers enhanced thermal performance. This small footprint allows the LT1961IMS8E to be used in space-constrained applications without sacrificing power capability or thermal efficiency.

One of the key features of the LT1961IMS8E is its low output noise, which is typically just 40μV_RMS over a 10Hz to 100kHz bandwidth. This low noise performance, combined with a fast transient response, makes the LT1961IMS8E particularly well-suited for sensitive RF supply applications, high-end audio equipment, and other noise-sensitive circuits.

Additionally, the LT1961IMS8E offers excellent line and load regulation, ensuring a stable output even with variations in input voltage or output current. It also includes protection features such as overcurrent and overtemperature protection, enhancing the reliability and longevity of the regulator and the overall system it is a part of.

With an adjustable output from 1.21V to 20V, the LT1961IMS8E provides the versatility needed to cater to a broad range of voltage requirements. It is also stable with ceramic output capacitors, which are advantageous in modern electronic designs due to their small size, lower equivalent series resistance (ESR), and greater reliability compared to electrolytic capacitors.

In summary, the LT1961IMS8E from Linear Technology is an exceptional choice for any design that demands a high-quality, low-noise, and reliable power supply. Its performance and features make it ideal for a variety of demanding applications across multiple industries.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess