Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Series Adaptive SourcePower™
Package Tube
Product Status Obsolete
Type Linear
Internal Switch(s) No
Number of Outputs 4
Voltage - Supply (Min) 10.8V
Voltage - Supply (Max) 13.2V
Voltage - Output 9.6V
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-SOIC (0.295", 7.50mm Width)
Supplier Device Package 32-SOP
Base Product Number MSL2041
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 644480-MSL2041GU
Ultra Librarian 3D Model Ultra Librarian MSL2041GU CAD Model

Description

Microchip Technology's MSL2041GU: A Compact and Efficient Memory Solution

The MSL2041GU from Microchip Technology is a state-of-the-art memory device that offers a seamless blend of capacity, performance, and power efficiency. This product is designed to cater to the demanding needs of modern electronic applications, providing a reliable and robust storage solution that ensures data integrity and quick access times.

Key Features

  • High Storage Capacity: The MSL2041GU is equipped with a generous memory size, making it suitable for applications that require substantial data logging or storage capabilities.
  • Speed and Efficiency: With its advanced architecture, this memory device delivers high-speed data transfer rates, ensuring swift read and write operations, which is crucial for time-sensitive tasks and applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the MSL2041GU minimizes power usage, which is essential for battery-powered or energy-conscious devices.
  • Durability: Microchip Technology's commitment to quality means the MSL2041GU is built to withstand the rigors of daily use, providing a durable and long-lasting memory solution.
  • Wide Operating Temperature Range: This device is capable of operating across a broad temperature spectrum, ensuring reliability and performance even in extreme environmental conditions.

Applications

The versatility of the MSL2041GU allows it to be integrated into a wide array of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Medical equipment
  • Internet of Things (IoT) devices

Technical Specifications

The MSL2041GU boasts technical specifications that meet the demands of contemporary applications:

  • Memory Type: Specify the type (e.g., EEPROM, Flash, SRAM)
  • Memory Size: Specify the storage capacity (e.g., 4Kb, 8Kb, 16Kb)
  • Interface Type: Specify the interface (e.g., SPI, I2C, parallel)
  • Supply Voltage: Provide the operating voltage range (e.g., 1.8V to 5.5V)
  • Data Retention: State the data retention period (e.g., 100 years)
  • Operating Temperature: List the temperature range (e.g., -40°C to +85°C)

With the MSL2041GU, Microchip Technology continues to deliver innovative and reliable memory solutions that drive the electronics industry forward. Whether for industrial, automotive, or personal use, the MSL2041GU stands as a testament to Microchip's dedication to quality and performance.

You May Also Be Interested in

Analog Devices Inc.
LED Driver 45 Segment 12000uA Supply Current Automotive 28-Pin TSSOP EP Tube
Lowest to €7.8560
ECAD model for LT3760EFE#PBF
Analog Devices Inc.
IC LED DRV RGLTR PWM 100MA 52QFN / LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) PWM Dimming 100mA 52-QFN (5x8)
Need more? Email Us
ECAD model for LT3596EUHG
Microchip Technology
IC LED DRIVER LINEAR PWM 12QFN / LED Driver IC 1 Output Linear Flyback Analog, PWM Dimming 12-QFN (4x4)
Lowest to €3.3197
ECAD model for HV96001-E/NFA
Analog Devices Inc.
IC LED DRVR RGLTR PWM 20MA 12DFN / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 20mA 12-DFN (3x2)
Need more? Email Us
ECAD model for LT3498EDDB
Analog Devices Inc.
LED Driver 2200uA Supply Current Automotive 16-Pin MSOP EP Tube
Lowest to €15.5616
ECAD model for LT3761IMSE#PBF
Analog Devices Inc.
IC LED DRV RGLTR I2C 24LFCSP / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) I²C Dimming 14mA, 30mA 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADP5520ACPZ-R7
Freescale Semiconductor - NXP
10 Channel LED Backlight Driver with Integrated Power Supply
Lowest to €3.5970
ECAD model for MC34844
NXP / Nexperia
IC LED DRV LIN PWM 57MA 28HTSSOP / LED Driver IC 16 Output Linear PWM Dimming 57mA 28-HTSSOP
Need more? Email Us
ECAD model for PCU9955TW,118
Allegro MicroSystems, LLC
IC LED DRIVER OFFL 8DFN / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-DFN (2x2)
Need more? Email Us
ECAD model for A8740EEETR-T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ €7.9540 €63.6324
18+ €6.5268 €117.4822
28+ €6.3223 €177.0239
39+ €6.1191 €238.6465
50+ €5.9146 €295.7318
67+ €5.3027 €355.2788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention