EN
  • EN
  • DE

LT3942EUFD#PBF

Part No LT3942EUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR PWM 2A 28QFN / LED Driver IC 4 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc.
Package Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 36V
Voltage - Output 0V ~ 36V
Current - Output / Channel 2A
Frequency 300kHz ~ 2MHz
Dimming Analog, PWM
Applications Automotive, General Purpose, Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LT3942
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3942EUFD#PBF,505-LT3942EUFD#PBF,161-LT3942EUFD#PBF-ND,161-LT3942EUFD#PBF
Standard Package 73
Win Source Part Number 1026287-LT3942EUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3942EUFD#PBF CAD Model

Description

The LT3942EUFD#PBF is a high-performance, monolithic, synchronous step-up LED driver with an integrated 40V, 1.6A switch designed by Analog Devices Inc. This robust and efficient device is tailored for driving LEDs in a wide array of lighting applications. Its compact and versatile design makes it an ideal solution for portable, industrial, automotive, and architectural lighting systems.

Key Features

  • Wide Input Voltage Range: The LT3942EUFD#PBF operates from an input voltage range of 3V to 40V, making it suitable for a variety of power sources, from single-cell Li-Ion batteries to automotive inputs.
  • Integrated 1.6A, 40V Power Switch: The inclusion of an internal switch allows for a reduced component count and a simplified design, ensuring a compact and efficient power solution.
  • Adjustable Frequency: With a frequency range of 200kHz to 2.2MHz, designers can optimize the device for efficiency or component size depending on the application requirements.
  • PWM and Analog Dimming: The LT3942EUFD#PBF supports both PWM and analog dimming capabilities, providing precise control over LED brightness and enabling energy-saving features.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, enhancing reliability and longevity.

Applications

  • Portable Lighting
  • Industrial Lighting Systems
  • Automotive and Avionic Lighting
  • Architectural Detail Lighting

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3942EUFD#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring a long operational life in a variety of challenging environments.

Package Information

The LT3942EUFD#PBF comes in a 28-lead (4mm × 5mm) QFN package, providing a space-saving solution without compromising on power or functionality. The compact size and leadless design make it an excellent choice for modern, high-density electronic assemblies.

For detailed specifications, technical documents, and evaluation kits, please visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8231 $59.4693
7+ $16.2651 $113.8557
10+ $15.7569 $157.5690
14+ $15.2486 $213.4804
17+ $14.7403 $250.5851
23+ $13.2154 $303.9542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess