EN
  • EN
  • DE

LT3950EMSE#PBF

Part No LT3950EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 1.5A 16MSOP  /  LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.5A 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc.
Package Tube
Type DC DC Regulator
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 60V
Voltage - Output 1.2V ~ 60V
Current - Output / Channel 1.5A
Frequency 300kHz ~ 2MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3950EMSE#PBF,505-LT3950EMSE#PBF
Standard Package 37
Win Source Part Number 1028938-LT3950EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3950EMSE#PBF CAD Model

Description

The LT3950EMSE#PBF is a versatile DC/DC converter designed by Analog Devices Inc., catering to a wide array of applications that require high voltage boost, flyback, SEPIC, or inverting power conversion. This advanced converter is specifically engineered to address the needs of industrial, automotive, medical, and telecommunications sectors, providing a reliable and efficient power solution.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 40V, making it suitable for various applications, from low-voltage to high-voltage systems.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 1MHz, allowing flexibility in the design to optimize for efficiency or component size.
  • Integrated 5A, 42V Power Switch: With an onboard 5A, 42V power switch, the LT3950EMSE#PBF can deliver robust performance for high-power applications.
  • Multiple Topology Support: This converter supports boost, flyback, SEPIC, and inverting converter topologies, providing design versatility.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring reliable operation under various thermal conditions.

Applications:

  • Automotive and Industrial Power Systems
  • Medical Diagnostic Equipment
  • Telecommunications Infrastructure
  • Portable Electronic Devices
  • LED Lighting

The LT3950EMSE#PBF is housed in a compact MSOP-16 package, which is ideal for space-constrained applications. With its high level of integration and feature-rich design, this converter simplifies the power supply design process, reducing the need for external components and minimizing the overall solution footprint.

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT3950EMSE#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a wide range of operating conditions.

For engineers and designers looking for a flexible, high-performance power conversion solution, the LT3950EMSE#PBF from Analog Devices Inc. offers an exceptional balance of efficiency, versatility, and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4130 $50.4780
15+ $6.9030 $103.5450
23+ $6.6873 $153.8079
31+ $6.4715 $200.6165
40+ $6.2558 $250.2320
54+ $5.6087 $302.8698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess