EN
  • EN
  • DE

LV58061MX-TLM-H

Part No LV58061MX-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC MFP8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 22.4V
Output Current 3A
Frequency - Switching 370kHz
Synchronous Rectifier Yes
Temperature Range - Operating -20°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 8-MFP
Win Source Part Number 206866-LV58061MX-TLM-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV58061MX-TLM-H CAD Model

Description

The ON Semiconductor LV58061MX-TLM-H is a state-of-the-art integrated circuit, meticulously designed for high-performance power management applications. This versatile component is engineered to cater to the stringent demands of modern electronic devices, offering both reliability and efficiency in a compact package.

Key Features

  • Voltage Regulation: The LV58061MX-TLM-H provides precise voltage regulation, ensuring stable operation for the connected components and enhancing the overall performance of the device it powers.
  • Power Efficiency: With an emphasis on energy conservation, this IC is optimized for low-power consumption, reducing the environmental impact and operational costs.
  • Thermal Management: The product features an excellent thermal design that dissipates heat effectively, maintaining optimal operating temperatures and prolonging the life of the device.
  • Compact Form Factor: The small footprint of the LV58061MX-TLM-H makes it an ideal choice for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Robust Protection Circuits: It includes built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage from electrical anomalies.

Applications

The LV58061MX-TLM-H is well-suited for a broad range of applications. It is particularly beneficial in:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Portable Devices

Technical Specifications

ON Semiconductor has equipped the LV58061MX-TLM-H with specifications that ensure it meets the requirements of the most demanding applications:

  • Package: TSSOP-8
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to +85°C
  • Product Category: Power Management ICs

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LV58061MX-TLM-H is no exception, undergoing rigorous testing to ensure it meets the highest standards of quality and reliability that customers have come to expect from ON Semiconductor.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5135 $60.5400
95+ $1.2419 $117.9805
145+ $1.2030 $174.4350
200+ $1.1642 $232.8400
260+ $1.1254 $292.6040
345+ $1.0090 $348.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess