EN
  • EN
  • DE

ADM1030ARQ-REEL

Part No ADM1030ARQ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SNSR TEMP/FAN PWM CTRL 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C, ±1°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 106989-ADM1030ARQ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1030ARQ-REEL CAD Model

Description

ON Semiconductor ADM1030ARQ-REEL Product Overview

The ADM1030ARQ-REEL from ON Semiconductor is a sophisticated, integrated circuit designed for precise monitoring and control of both fan speed and temperature in personal computers and other electronics. This compact and efficient device is part of ON Semiconductor's portfolio of thermal management solutions, ensuring reliable operation and extending the lifespan of electronic components by preventing overheating.

Key Features

  • Temperature Monitoring: The ADM1030ARQ-REEL is equipped with an on-chip temperature sensor that provides accurate readings, which are crucial for maintaining optimal operating conditions within a system.
  • Fan Speed Control: This device can control the speed of one or two fans based on the temperature data it gathers, thereby reducing noise and power consumption when full fan speed is not required.
  • Programmable Settings: Users can program various parameters, such as temperature set points and fan speed curves, to tailor the device's performance to specific system requirements.
  • I²C Compatible Interface: The ADM1030ARQ-REEL features an I²C bus interface, allowing for easy communication with the host controller and integration into complex systems.
  • Overtemperature Protection: An automatic shutdown feature protects the system in the event of excessively high temperatures, providing an additional layer of safety.

Applications

The versatile nature of the ADM1030ARQ-REEL makes it suitable for a wide range of applications, including:

  • Desktop and laptop computers
  • Server systems
  • Telecommunications equipment
  • Industrial control systems

Product Packaging and Availability

The ADM1030ARQ-REEL is supplied in a QSOP-16 package, ensuring a compact footprint suitable for space-constrained applications. It is available in tape and reel format, facilitating efficient handling and placement during the manufacturing process. This packaging format is ideal for high-volume production environments where automation is a key factor.

Conclusion

ON Semiconductor's ADM1030ARQ-REEL is a high-performance solution for thermal management, combining temperature sensing and fan control functionalities into a single, reliable package. Its programmable nature and communication capabilities make it an excellent choice for designers looking to optimize system performance and ensure protection against thermal-related issues.

You May Also Be Interested in

Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6403 $58.0866
54+ $2.1665 $116.9910
83+ $2.0988 $174.2004
114+ $2.0311 $231.5454
148+ $1.9634 $290.5832
197+ $1.7602 $346.7594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess