EN
  • EN
  • DE

R1111N401B-TR-F

Part No R1111N401B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286803-R1111N401B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1111N401B-TR-F CAD Model

Description

The R1111N401B-TR-F is a voltage regulator IC produced by Ricoh. This regulator is designed to provide a stable 4.0V output, ideal for various electronic applications needing precise voltage control. The "-TR-F" suffix often indicates a specific packaging or tape and reel option for automated assembly.

Applications:

  • Microcontroller Power Supply: Providing a stable and clean 4.0V supply for various microcontrollers.
  • Sensor Power: Supplying a reliable voltage source for sensors used in various applications.
  • Portable Devices: Power management in devices like portable audio players or handheld instruments.
  • Wireless Communication Devices: Voltage regulation in Bluetooth modules, Zigbee devices, and other wireless transceivers.
  • General-Purpose Voltage Regulation: Providing a stable voltage rail in a wide range of electronic circuits.

Features:

  • High Output Voltage Accuracy: Offers a precise and stable 4.0V output voltage.
  • Low Dropout Voltage: Ensures efficient operation even with minimal input-output voltage differential.
  • Low Quiescent Current: Minimizes power consumption, crucial for battery-powered applications.
  • Overcurrent Protection: Safeguards the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the regulator if the temperature exceeds a safe threshold.
  • Enable/Disable Control: Allows for power saving by disabling the regulator when not needed.
  • Small Package Size: Suitable for use in compact and portable electronic devices.

Benefits:

  • Stable and Reliable Power: Provides a consistent voltage supply, ensuring proper operation of connected components.
  • Extended Battery Life: Low quiescent current helps maximize battery life in portable devices.
  • Protection Against Faults: Overcurrent and thermal shutdown features enhance the robustness and reliability of the system.
  • Efficient Power Conversion: Low dropout voltage maximizes efficiency and minimizes power dissipation.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.

The R1111N401B-TR-F's low dropout voltage is essential for systems where the input voltage might be close to the desired output voltage. The low quiescent current makes it an excellent choice for battery-powered and energy-sensitive applications. The built-in protection features ensure a robust and reliable power supply solution.

Technical Specifications (Typical):

  • Output Voltage: 4.0V
  • Input Voltage Range: Consult datasheet (Typically slightly above 4.0V to a maximum voltage)
  • Dropout Voltage: Consult datasheet (Typically low, a few hundred millivolts at rated current)
  • Quiescent Current: Consult datasheet (Typically in the microamp range)
  • Operating Temperature Range: Consult datasheet (Typically -40°C to +85°C)

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess