EN
  • EN
  • DE

ADR366BUJZ-R2

Part No ADR366BUJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 3.3V 5mA 5-Pin TSOT T/R / IC VREF SERIES 3.3V TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 5mA
Tolerance ±0.13%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 9.3μVp-p
Voltage - Input 3.6 V to 15 V
Operating Supply Current 190μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 009198-ADR366BUJZ-R2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADR366
Introduction Date February 07, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADR366BUJZ-R2 CAD Model

Description

Introducing the ADR366BUJZ-R2 Voltage Reference from Analog Devices Inc.

The ADR366BUJZ-R2 is a high-precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its innovative and high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the ADR366 series and is designed to offer a stable and accurate reference voltage, which is crucial for various applications in precision measurement and data conversion systems.

Key Features

  • Output Voltage: The ADR366BUJZ-R2 provides a fixed output voltage of 3.0V, which is ideal for systems that require a stable reference.
  • High Accuracy: With an initial accuracy of ±0.15%, this voltage reference ensures reliable and precise performance for critical applications.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 6 ppm/°C, which ensures minimal deviation in output voltage across a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which enhances its efficiency and allows it to function optimally even with minimal input-to-output differential.
  • Wide Operating Range: The ADR366BUJZ-R2 is designed to work over a broad operating current range of 200 μA to 10 mA, providing flexibility across different circuit designs.
  • Package Type: It is available in a compact TSOT-23 package, making it suitable for space-constrained applications.

Applications

The ADR366BUJZ-R2 is versatile and can be utilized in a variety of high-performance applications, including:

  • Data acquisition systems
  • Precision analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable battery-powered devices
  • Industrial control systems
  • Medical and healthcare equipment

Reliability and Quality

Analog Devices Inc. is committed to quality, and the ADR366BUJZ-R2 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance in even the most demanding environments. With its precision specifications and robust design, the ADR366BUJZ-R2 is an excellent choice for engineers and designers looking for a dependable voltage reference source.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5564 $52.7820
12+ $8.6617 $103.9404
18+ $8.3910 $151.0380
25+ $8.1204 $203.0100
32+ $7.8497 $251.1904
43+ $7.0376 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess