The LT1995CMS is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices, that offers a unique blend of versatility and precision for a wide range of applications. This operational amplifier features low offset voltage, low input bias currents, and low noise, making it an ideal choice for high-accuracy signal conditioning and data acquisition systems.
Key Features
- Low Offset Voltage: The LT1995CMS boasts an ultra-low input offset voltage, which minimizes error and drift in precision applications.
- High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising the integrity of the signal.
- Programmable Gain: The device features externally configurable gain settings, allowing for flexibility in amplification levels without the need for different amplifiers.
- Low Noise: The amplifier exhibits low noise characteristics, which is critical for applications requiring high signal fidelity.
- CMOS Technology: Built with CMOS technology, the LT1995CMS ensures low power consumption and high input impedance.
Applications
- Data Acquisition Systems
- Medical Instrumentation
- Test and Measurement Equipment
- Industrial Process Controls
- Precision Instrumentation
Product Specifications
Parameter
Value
Supply Voltage Range
±2.5V to ±15V
Input Offset Voltage
35µV Max
Input Bias Current
10nA Max
Operating Temperature Range
−40°C to 85°C
The LT1995CMS is available in a compact MSOP-10 package, providing a space-efficient solution for modern electronic systems. Its robust design and high precision make it an excellent choice for engineers looking to enhance the performance of their high-accuracy applications.