Product Overview: LT1995IDD Precision Operational Amplifier
The LT1995IDD from Linear Technology is a high-performance operational amplifier that delivers precision and power in a compact package. This op-amp is designed for applications that require accurate signal conditioning and amplification, making it an ideal choice for test equipment, instrumentation, and control systems.
Key Features
- Low Offset Voltage: The LT1995IDD boasts an ultra-low input offset voltage, ensuring high accuracy in signal amplification and processing.
- High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising performance.
- Low Noise: It offers low noise performance, which is crucial for precision applications where signal integrity is paramount.
- Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, making it versatile for various applications.
- Single or Dual Supply Operation: The LT1995IDD can operate from a single supply of 2.85V to 36V or a dual supply of ±2.85V to ±18V, offering flexibility in system design.
Applications
- Automated Test Equipment (ATE)
- Precision Instrumentation
- Data Acquisition Systems
- Industrial Control Systems
- Active Filtering
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>+)
2.85V to 36V
Input Offset Voltage
65µV maximum
Gain Bandwidth Product
20MHz typical
Operating Temperature Range
-40°C to 85°C
The LT1995IDD is available in a small 10-lead MSOP package, which is suitable for space-constrained applications. With its robust feature set and reliable performance, this precision operational amplifier from Linear Technology stands out as an excellent choice for designers who require the utmost in accuracy and signal fidelity.