Linear Technology's LT1996CMS Precision Operational Amplifier
The LT1996CMS is a high-precision operational amplifier from Linear Technology, designed to offer a robust feature set for a wide range of applications. This amplifier is part of Linear Technology's commitment to providing high-performance solutions for complex analog circuits.
Key Features
- Precision: The LT1996CMS boasts a low input offset voltage and drift, ensuring accuracy and stability over time and temperature variations.
- Wide Input Range: It features a rail-to-rail input stage, allowing the amplifier to handle a broad range of input signals without losing linearity.
- Output Swing: The output can swing rail-to-rail, maximizing the dynamic range when operating from low supply voltages.
- Low Noise: With its low noise characteristics, the LT1996CMS is suitable for sensitive applications where signal integrity is paramount.
- High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to handle a wide range of frequencies without significant gain reduction.
- Power Efficiency: It operates with a low supply current, making it an excellent choice for power-sensitive designs.
Applications
The LT1996CMS operational amplifier is versatile and can be used in various applications, such as:
- Test and Measurement Equipment
- Precision Instrumentation
- Data Acquisition Systems
- Active Filters
- Buffer Amplifiers
Package and Quality
The LT1996CMS comes in a compact MSOP-10 package, which is ideal for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.
Linear Technology's LT1996CMS operational amplifier represents a blend of precision, power efficiency, and versatility, making it an excellent choice for designers who require the utmost in performance and reliability from their analog components.