EN
  • EN
  • DE

74ACT280

Part No 74ACT280
Manufacturer STMicroelectronics
Catalog Hard To Find
Description 9 BIT PARITY GENERATOR/CHECKER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1130509-74ACT280
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT280 CAD Model

Description

STMicroelectronics 74ACT280 Parity Generator/Checker

The 74ACT280 from STMicroelectronics is a high-speed CMOS device designed to function as a 9-bit odd/even parity generator/checker. This integrated circuit is part of the 74ACT family, which is known for its advanced high-speed CMOS technology, providing both robust performance and low power consumption.

The 74ACT280 is engineered to enhance system reliability by generating a parity bit for each set of eight bits, which can be used to verify the integrity of data during transmission or storage. The parity bit is a simple error-detecting code that is widely used in digital systems to detect single-bit errors in data bytes.

The device features nine inputs (P0 to P8), which include eight data inputs and one parity input/output. When used as a parity generator, the 74ACT280 calculates the parity for the eight data inputs and provides the resulting odd or even parity output. Conversely, when used as a parity checker, the device compares the parity of the eight data inputs with the ninth parity input and indicates whether the parity is correct or not.

Key features of the 74ACT280 include:

  • High-Speed Performance: The device operates at a fast speed, ensuring quick parity generation and checking, which is crucial for high-speed data processing and communication systems.
  • Low Power Dissipation: With CMOS technology, the 74ACT280 offers minimal power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 4.5V to 5.5V, providing flexibility in different system voltage levels.
  • Compatibility: The 74ACT280 is fully compatible with 6TTL outputs, allowing for easy integration into existing digital systems that utilize TTL logic.

Whether used in digital error checking in data storage systems, or in high-speed data communications that require error detection, the 74ACT280 provides a reliable solution for enhancing data integrity. Its small footprint and ease of use make it an excellent choice for a wide range of applications in computing, telecommunications, and industrial electronics.

For more detailed specifications and application information, designers and engineers are encouraged to consult the 74ACT280 datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Genesys
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2416 $62.4160
23+ $5.1213 $117.7899
35+ $4.9619 $173.6665
49+ $4.8013 $235.2637
63+ $4.6419 $292.4397
84+ $4.1615 $349.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess