Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206541-LT2078CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT2078CS8 CAD Model

Description

Product Overview: LT2078CS8 by Linear Technology

The LT2078CS8 is a precision, low-power dual operational amplifier (op-amp) from Linear Technology, an industry leader in the design and manufacture of high-performance analog integrated circuits. This device is encapsulated in an 8-lead SO package, combining advanced design techniques and process technology to deliver superior performance for precision applications.

Key Features

  • Low Power Consumption: The LT2078CS8 is designed to operate with a low supply current, making it suitable for battery-powered devices and energy-conserving systems.
  • Precision Specifications: With its tight offset voltage specifications and low drift over temperature, the LT2078CS8 provides consistent performance and high accuracy.
  • Low Noise: This op-amp features low noise characteristics, which is crucial for applications requiring clean signal amplification.
  • High Gain Bandwidth Product: The LT2078CS8 offers a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising gain.
  • Single or Dual Supply Operation: It can operate from a single supply of 2.7V to ±15V or dual supplies, providing flexibility in various circuit configurations.
  • Output Swing: The output can swing to within millivolts of the supply rails, maximizing the dynamic range in single-supply operations.

Applications

The LT2078CS8 is ideal for high-precision applications such as:

  • Test Equipment
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Active Filters
  • Buffer Amplifiers

With its combination of low power, high precision, and versatility, the LT2078CS8 is a solid choice for designers looking to enhance the performance of their analog circuits without compromising power efficiency. Whether in industrial, automotive, or consumer electronics, the LT2078CS8 stands out for its ability to deliver reliable and accurate amplification in a compact form factor.

Quality and Reliability

Linear Technology is committed to the highest standards of quality, and the LT2078CS8 is no exception. It undergoes rigorous testing and quality control to ensure it meets the stringent requirements for reliability and performance in critical applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention