Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
Output Type Adjustable
Voltage - Input (Maximum) 80V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 60V
Maximum Dropout Voltage 0.62V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 100μA
Maximum Supply Current 18mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Win Source Part Number 1206559-LT3012BEDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3012BEDE CAD Model

Description

The LT3012BEDE is a high-performance, low dropout linear regulator from Linear Technology designed to provide stable and reliable power supply in a wide array of applications. This versatile regulator is capable of delivering up to 250mA of continuous output current with a dropout voltage of just 400mV at full load, making it an excellent choice for battery-powered devices, portable instrumentation, and industrial power supplies.

Key Features

  • Wide Input Voltage Range: The LT3012BEDE operates with an input voltage range from 4V to 80V, providing flexibility for use in systems with varying supply voltages.
  • Adjustable Output: The output voltage can be set anywhere from 1.24V to 60V via an external resistor divider, allowing for custom configurations to meet specific application requirements.
  • Low Dropout Voltage: The low dropout design ensures efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial in battery-operated systems.
  • Thermal Protection: It includes internal thermal shutdown protection that safeguards the device and the system from damage due to overheating.
  • Stable with Low ESR Capacitors: The LT3012BEDE remains stable with low ESR ceramic capacitors, reducing the size and cost of the overall power supply design.
  • No Protection Diodes Needed: Built-in robustness means that no external protection diodes are required to ensure reliable operation.

Applications

  • Automotive Power Supplies
  • Industrial Equipment
  • Battery-Powered Devices
  • Portable Instruments
  • Avionics and Marine Systems

The LT3012BEDE comes in a compact, thermally efficient 12-lead DFN package, making it suitable for space-constrained applications while still providing excellent power dissipation. With its wide input voltage range, adjustable output, and robust protection features, the LT3012BEDE is a reliable choice for designers looking to create a stable power supply without the need for complex external circuitry.

Part Number: LT3012BEDE

Manufacturer: Linear Technology

You May Also Be Interested in

Texas Instruments
1.8V 500mA LDO Voltage Regulator SOT-23-5
Lowest to $0.0941
ECAD model for TLV77318PDBV
Texas Instruments
5.0V 100mA LDO Voltage Regulator SOT-223-4
Lowest to $0.4466
ECAD model for TLV76150DCY
Texas Instruments
3.3V 200mA LDO Voltage Regulator X2SON-4
Lowest to $0.2382
ECAD model for TLV70733PDQN
Texas Instruments
3.9V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $1.0629
ECAD model for TPS70939DBv
Texas Instruments
Linear Voltage Regulator -2.5V 200mA SOT-23-5
Lowest to $0.4825
ECAD model for TPS72325DBV
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output WSON-6
Lowest to $0.4466
ECAD model for TLV75101PDSQ
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output 6-WSON
Lowest to $0.4466
ECAD model for TPS73501DRV

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3011 $57.2044
10+ $11.7341 $117.3410
15+ $11.3674 $170.5110
21+ $11.0008 $231.0168
27+ $10.6341 $287.1207
36+ $9.5340 $343.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,362 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention