Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206560-LT3012BEFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3012BEFE CAD Model

Description

Introducing the LT3012BEFE Low Dropout Voltage Regulator

The LT3012BEFE is a high-performance, low dropout (LDO) voltage regulator from Linear Technology. Designed to cater to a wide array of applications, this regulator boasts a broad input voltage range and a low quiescent current, making it an ideal choice for battery-powered systems, automotive, industrial, and portable equipment.

Key Features

  • Wide Input Voltage Range: The LT3012BEFE can operate with input voltages from 4V to 80V, making it versatile for both low and high voltage applications.
  • Adjustable Output: Users can adjust the output voltage from 1.24V to 60V, providing flexibility for a variety of uses.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency by allowing the regulator to continue delivering a regulated output even when the supply voltage is close to the output voltage.
  • Low Quiescent Current: With a quiescent current of only 30µA (operating) and 1µA in shutdown, the LT3012BEFE is highly efficient in power conservation, making it suitable for battery-operated systems.
  • Thermal Protection: The regulator includes an internal thermal shutdown mechanism, ensuring protection from overheating and improving system reliability.
  • Stability: The LT3012BEFE is stable with a low ESR, ceramic output capacitors, ensuring stable operation under a range of conditions.
  • Package: It is available in a thermally efficient TSSOP-16E package, providing a compact solution for space-constrained applications.

Applications

The LT3012BEFE is suitable for a myriad of applications including:

  • Automotive power supplies
  • Industrial power supplies
  • Battery-powered equipment
  • Portable instruments
  • Power management for systems with wide input voltage ranges

With its robust design and comprehensive feature set, the LT3012BEFE from Linear Technology stands out as a reliable and versatile component for designers looking to optimize their power management solutions. Whether for sensitive electronics requiring consistent voltage or for systems that encounter variable power conditions, this LDO voltage regulator ensures performance and longevity.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9896 $68.9688
6+ $18.8633 $113.1798
10+ $18.2737 $182.7370
13+ $17.6842 $229.8946
17+ $17.0948 $290.6116
22+ $15.3264 $337.1808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention