EN
  • EN
  • DE

LT3014ES5

Part No LT3014ES5
Manufacturer Linear Technology
Description 20mA, 3V to 80V Low Dropout Micropower Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206569-LT3014ES5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3014ES5 CAD Model

Description

The LT3014ES5 is a high-performance, micropower linear regulator from Linear Technology, designed to provide a stable and reliable power supply for a wide array of electronic applications. With its low dropout voltage and low quiescent current, the LT3014ES5 excels in battery-powered systems, where energy efficiency is paramount.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 4V up to 80V, making it versatile for various applications, from automotive to industrial systems.
  • Low Dropout Voltage: The LT3014ES5 offers an impressively low dropout voltage of only 350mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Adjustable Output: Users can set the output voltage from 1.22V to 60V via an external resistor divider, providing flexibility for different voltage requirements.
  • Low Quiescent Current: With a quiescent current of only 7µA, the LT3014ES5 is ideal for battery-powered and always-on systems, helping to maximize battery life.
  • Thermal Protection: The device includes internal thermal shutdown protection to safeguard against overheating and potential damage.
  • Reverse Battery Protection: No reverse current flow from output to input is permitted, which protects the device and the system in case of reverse battery installation.

Applications

The LT3014ES5 is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Automotive power supplies
  • Industrial control systems
  • Avionics and marine systems

Package and Quality

The LT3014ES5 is available in a compact SOT-23 package, which is ideal for space-constrained applications. The device is characterized for operation from −40°C to 125°C temperature range, ensuring reliable performance in harsh environments. Additionally, the LT3014ES5 is RoHS compliant and adheres to Linear Technology's strict quality standards, providing confidence in its durability and longevity.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess