The BD139-ST from STMicroelectronics is a NPN silicon transistor that offers a blend of high performance and reliability for a wide range of applications. This versatile transistor is designed to cater to the needs of various electronic circuits, making it a staple component in the industry.
Key Features
- Versatile Application Range: The BD139-ST is suitable for use in linear and switching applications, providing designers with a flexible solution for their circuit designs.
- High Current Capability: With a collector current rating of up to 1.5 A, the BD139-ST can handle significant current loads, making it ideal for power switching circuits.
- Complementary PNP Type: The BD139-ST has a complementary PNP partner, the BD140, allowing for push-pull configurations and other complementary pair applications.
- Robust Thermal Performance: The device can operate at a junction temperature range from -55°C to +150°C, ensuring reliable performance under varying thermal conditions.
- Low Saturation Voltage: The transistor has a low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during operation.
Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (VCEO)
80V
Collector Current (IC)
1.5A
Power Dissipation (Pd)
12.5W
DC Current Gain (hFE)
40 to 160
Applications
The BD139-ST is widely used in an array of applications, including but not limited to:
- Audio amplifiers and drivers
- Signal processing circuits
- Power management systems
- Switching regulators
- Driver stages in hi-fi amplifiers and television circuits
With its reliable performance and robust design, the BD139-ST from STMicroelectronics remains a preferred choice for professionals and hobbyists alike seeking a dependable NPN transistor for their electronic projects.