EN
  • EN
  • DE

LT3015EDD#PBF

Part No LT3015EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 1.5A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -30V
Nominal Output Voltage (Min/Fixed) -1.22V
Maximum Output Voltage -29.5V
Dropout Voltage-Max 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 2.4mA to 70mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.22 V to -29.5 V
Voltage - Dropout (Typical) 0.31V @ 1.5A
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 94601-LT3015EDD#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3015EDD#PBF CAD Model

Description

Linear Technology's LT3015EDD#PBF Low-Dropout Negative Linear Regulator

The LT3015EDD#PBF is a high-performance, low-dropout negative linear regulator designed by Linear Technology, a leader in analog integrated circuits. This robust component is specifically engineered to provide stable and reliable power management solutions for a wide range of applications. With its compact DFN package, the LT3015EDD#PBF offers a space-saving solution that doesn't compromise on functionality or performance.

Key Features:

  • Output Voltage Range: The LT3015EDD#PBF is capable of delivering an adjustable output voltage ranging from -1.22V to -30V, which makes it highly versatile for various negative voltage requirements.
  • Output Current: It can provide up to 1.5A of continuous output current, ensuring ample power for a multitude of applications.
  • Low Dropout Voltage: The device maintains a low dropout voltage of only 300mV at full load, which enhances efficiency and allows for operation closer to the input voltage.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic, tantalum, and aluminum electrolytic capacitors, providing flexibility in design and reducing the need for additional components.
  • Overcurrent and Overtemperature Protection: Built-in protection circuits safeguard the device from excessive current and temperature, ensuring reliable operation and longevity.
  • No Protection Diodes Needed: The internal circuitry is designed to operate without the need for external diodes, simplifying the design and reducing component count.

Applications:

The LT3015EDD#PBF is suitable for a variety of applications that require a high-quality, negative voltage regulator. These include but are not limited to:

  • Automotive systems
  • Industrial controls
  • Power supplies
  • Instrumentation
  • Portable devices

Package and Quality:

The LT3015EDD#PBF comes in a 10-lead DFN package with a thermal pad for enhanced thermal performance. The product is RoHS compliant and adheres to the rigorous quality standards set by Linear Technology, ensuring reliability and performance in demanding environments.

Whether you're designing power systems for automotive, industrial, or portable applications, the LT3015EDD#PBF from Linear Technology offers a sophisticated solution that combines efficiency, precision, and durability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,210 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess