EN
  • EN
  • DE

EMIF06-MSD01C2

Part No EMIF06-MSD01C2
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1123057-EMIF06-MSD01C2
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMIF06-MSD01C2 CAD Model

Description

EMIF06-MSD01C2: EMI Filtering and Signal Conditioning Integrated Component

The EMIF06-MSD01C2 is a cutting-edge solution from STMicroelectronics, designed to provide superior ElectroMagnetic Interference (EMI) filtering and signal conditioning for electronic devices. This compact, integrated component is specifically engineered to enhance the performance and reliability of applications exposed to electromagnetic disturbances.

Key Features

  • 6-line EMI filtering: The EMIF06-MSD01C2 offers comprehensive EMI filtering across six lines, ensuring that multiple signals can be processed simultaneously with reduced noise and improved signal integrity.
  • Low-pass filter design: The device utilizes a low-pass filter topology, which is effective in suppressing high-frequency noise while allowing the desired signal frequencies to pass through with minimal attenuation.
  • Integrated ESD protection: With built-in ElectroStatic Discharge (ESD) protection, the EMIF06-MSD01C2 safeguards sensitive circuitry against sudden electrical surges, enhancing the overall durability of the end product.
  • High attenuation: The component offers high attenuation levels, making it suitable for applications that require stringent EMI filtering to comply with regulatory standards or to ensure optimal performance in noisy environments.
  • Compact form factor: The small package size of the EMIF06-MSD01C2 allows for easy integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the EMIF06-MSD01C2 makes it an ideal choice for a wide range of applications, including but not limited to:

  • Mobile phones and communication devices
  • Computing interfaces such as USB and HDMI
  • Consumer electronics with audio and video interfaces
  • Industrial control systems requiring clean signal transmission

Technical Specifications

The EMIF06-MSD01C2 is characterized by its robust technical specifications that cater to demanding electronic designs:

  • Operating voltage range suitable for standard signal levels
  • Low clamping voltage for ESD protection to ensure minimal impact on the protected lines
  • High cutoff frequency to support fast signal transmission without distortion
  • Compliance with international EMI/ESD standards, ensuring global applicability

Overall, the EMIF06-MSD01C2 from STMicroelectronics represents a sophisticated blend of EMI filtering and signal conditioning, packaged in a practical and efficient design. It stands as a testament to STMicroelectronics' commitment to providing advanced solutions for managing electromagnetic compatibility challenges in modern electronic systems.

You May Also Be Interested in

Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Panjit
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Nichicon
Need more? Email Us
Hanrun
Lowest to $0.8712
Murata Electronics North America
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7590 $57.9390
52+ $2.2638 $117.7176
79+ $2.1931 $173.2549
109+ $2.1224 $231.3416
141+ $2.0517 $289.2897
189+ $1.8394 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,210 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess