EN
  • EN
  • DE

LT3015EMSE

Part No LT3015EMSE
Manufacturer Linear Technology
Description 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206572-LT3015EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3015EMSE CAD Model

Description

Linear Technology's LT3015EMSE Low Dropout Negative Voltage Linear Regulator

The LT3015EMSE is a high-performance, low dropout negative voltage linear regulator from Linear Technology, a brand within Analog Devices, designed to provide precision and stability in a wide range of applications. This regulator is capable of delivering up to 1.5A of continuous output current with a dropout voltage of typically 310mV at full load. It is an ideal choice for high-accuracy power supply requirements in industrial, automotive, and telecommunications equipment.

One of the key features of the LT3015EMSE is its wide input voltage range, which spans from -1.8V to -30V, making it versatile for various negative voltage applications. The adjustable output voltage ranges from -1.22V to -29.5V, providing flexibility for custom voltage settings. Additionally, the device maintains a low quiescent current of 1mA (operating) and less than 1µA in shutdown, which is beneficial for power-sensitive designs.

The LT3015EMSE comes with several built-in protection features that ensure reliable operation under harsh conditions. These include overcurrent protection, thermal shutdown, and reverse battery protection. Overcurrent protection safeguards the device against excessive load currents, while thermal shutdown prevents damage from high-temperature scenarios. Reverse battery protection ensures the regulator is not damaged when the battery is installed backward.

Engineered with precision in mind, the LT3015EMSE offers excellent line and load regulation, ensuring that the output voltage remains stable despite changes in the input voltage or variations in the load. The low output noise of only 40µV RMS over a 10Hz to 100kHz bandwidth is particularly beneficial for noise-sensitive applications such as audio and RF systems.

The regulator is packaged in a thermally efficient MSOP-16 package, which is suitable for space-constrained applications. The LT3015EMSE also supports external capacitors to improve transient response and noise performance, allowing designers to optimize the regulator for their specific application needs.

In summary, the LT3015EMSE from Linear Technology is a robust and versatile negative voltage regulator that offers precision, low dropout, and a host of protective features, making it an excellent choice for a wide range of power supply applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8194 $54.5552
18+ $5.5955 $100.7190
28+ $5.4206 $151.7768
39+ $5.2457 $204.5823
50+ $5.0709 $253.5450
66+ $4.5463 $300.0558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess