EN
  • EN
  • DE

LT3020EDD

Part No LT3020EDD
Manufacturer Linear Technology
Description 100mA, Low Voltage, Very Low Dropout Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206577-LT3020EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3020EDD CAD Model

Description

The LT3020EDD is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, a company renowned for its precision electronic components. This efficient LDO offers a stable and reliable power supply solution for a wide range of applications, including portable devices, industrial equipment, and automotive systems.

Key Features:

  • Low Dropout Voltage: The LT3020EDD boasts an impressively low dropout voltage of just 300mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Adjustable Output: Users can adjust the output voltage from 1.215V to 20V, providing a versatile power solution for various circuit requirements.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, this LDO can easily handle moderate power demands.
  • Stable with Low ESR Capacitors: The LT3020EDD is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, leading to better performance and reliability.
  • Thermal Protection: The device includes internal thermal shutdown protection that safeguards the regulator and the overall system from the potential damage caused by overheating.
  • Low Noise: With its low noise performance, the regulator is ideal for sensitive applications such as RF and precision instrumentation.

Package and Availability:

The LT3020EDD is available in a compact, 10-lead (3mm x 3mm) DFN package, which is suitable for space-constrained applications. The device is also offered in a thermally enhanced MSOP package for applications requiring optimal heat dissipation.

Applications:

  • Portable Battery-Powered Devices
  • Microprocessor Supply
  • Power Management for PDAs and Mobile Phones
  • Automotive Power Supplies
  • Industrial Instrumentation

The LT3020EDD from Linear Technology is a versatile, high-quality LDO regulator that provides a dependable power source for a diverse array of electronic applications. Its combination of low-dropout performance, adjustability, and protection features make it a top choice for designers looking for a robust power management solution.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess