Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206585-LT3021
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Consumer Electronics, Wireless, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian LT3021 CAD Model

Description

Linear Technology's LT3021 Series Low-Dropout Linear Regulators

The LT3021 from Linear Technology is a versatile and robust low-dropout linear regulator (LDO) designed to deliver high performance in a wide range of applications. This series of regulators is notable for its low dropout voltage and low noise, making it an ideal choice for sensitive electronic systems where power stability is crucial.

The LT3021 series is capable of delivering up to 500mA of continuous output current with a very low dropout voltage of only 300mV at full load. This characteristic ensures efficient operation even when the input-to-output voltage differential is minimal, enabling the use of this regulator in systems with tight power budgets.

One of the standout features of the LT3021 is its low output noise, which is typically just 20µVRMS over a 10Hz to 100kHz bandwidth. This low noise performance, combined with a fast transient response, makes the LT3021 an excellent choice for noise-sensitive applications such as precision instrumentation, RF supply, and high-end audio products.

The device also boasts a wide input voltage range from 1.8V to 20V, providing a flexible solution for various supply voltages. Additionally, the LT3021's adjustable output voltage from 1.215V to 19.5V allows designers to tailor the output to meet specific circuit requirements.

For enhanced versatility, the LT3021 includes features like over-temperature protection and current limiting, safeguarding the regulator and the load from adverse conditions. The device is stable with ceramic output capacitors, which are advantageous due to their small size and reliability.

Linear Technology has packaged the LT3021 in a compact, thermally efficient 8-lead DFN or MSOP package, making it suitable for space-constrained applications. The combination of its features, performance, and packaging makes the LT3021 an excellent choice for portable devices, battery-powered equipment, and any application where a high-quality power supply is essential.

Overall, the LT3021 series from Linear Technology represents a reliable and efficient solution for designers looking to improve the performance and integrity of their power supply systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1875 $65.6250
740+ $0.1754 $129.7960
1,150+ $0.1693 $194.6950
1,645+ $0.1572 $258.5940
2,140+ $0.1513 $323.7820
2,675+ $0.1452 $388.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,300 pieces
MOQ: 350 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention