EN
  • EN
  • DE

LT3022EMSE

Part No LT3022EMSE
Manufacturer Linear Technology
Description 1A, 0.9V to 10V, Very Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206594-LT3022EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3022EMSE CAD Model

Description

The LT3022EMSE is a high-performance low-dropout linear regulator (LDO) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This regulator is specifically engineered to deliver a continuous output current of up to 1A with an exceptionally low dropout voltage, making it an ideal choice for applications requiring efficient power regulation with minimal power loss.

Key Features

  • Low Dropout Voltage: The LT3022EMSE boasts a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: This LDO can deliver up to 1A of continuous output current, suitable for powering a wide range of devices.
  • Adjustable Output: Users can adjust the output voltage from 1.22V to 20V to meet the needs of various applications through external resistors.
  • Stable with Low ESR Capacitors: It is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, providing improved performance and reliability.
  • Overcurrent and Overtemperature Protection: The LT3022EMSE includes built-in protection features to safeguard the device against conditions that could lead to damage.

Applications

The versatility of the LT3022EMSE makes it suitable for a diverse array of applications, including but not limited to:

  • Portable electronics
  • Microprocessor power supplies
  • Industrial equipment
  • Automotive electronics

Product Specifications

Parameter Value Output Current 1A Adjustable Output Voltage Range 1.22V to 20V Dropout Voltage Very Low Package MSOP-16

The LT3022EMSE from Linear Technology is a reliable and efficient solution for your power regulation requirements, offering flexibility, stability, and protection for your sensitive electronic circuits.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4071 $51.2568
20+ $5.2572 $105.1440
30+ $5.0929 $152.7870
41+ $4.9286 $202.0726
53+ $4.7643 $252.5079
71+ $4.2714 $303.2694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,562 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess