Products specifications Report Issue?

Manufacturer Linear Technology
Standard Package 121
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Packaging Tube
Regulator Topology Positive Adjustable
Voltage - Output 1.22 V ~ 20 V
Current - Output 100mA
Voltage - Dropout (Typical) 0.3V @ 100mA
Number of Regulators 2
Voltage - Input 1.8 V ~ 20 V
Current - Limit (Min) 110mA
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 10-WFDFN Exposed Pad
Manufacturer Device Package 10-DFN (3x3)
Win Source Part Number 072361-LT3023EDD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3023EDD CAD Model

Description

The LT3023EDD is a high-performance dual low dropout regulator (LDO) from Linear Technology, designed to deliver a continuous dual 100mA output. It is housed in a compact DFN package, making it ideal for space-constrained applications. The LT3023 is characterized by its low noise output, high power supply rejection ratio (PSRR), and low quiescent current, distinguishing it as an excellent choice for sensitive RF and analog circuitry that require a clean and stable power supply.

Each of the two independent LDOs has a low dropout voltage of merely 300mV at full load, which allows for efficient operation even when the input-to-output differential is minimal. This feature is particularly beneficial in battery-operated devices, where maximizing the usage of available voltage is crucial. The LT3023EDD operates with a wide input voltage range from 1.8V to 20V, granting flexibility in various supply environments.

The device boasts an impressive low output noise of only 20µVRMS across a 10Hz to 100kHz bandwidth, and a PSRR of 60dB at 1kHz, which ensures a clean voltage supply free from the common fluctuations found in input power sources. Additionally, the LT3023's quiescent current is exceptionally low, at only 50µA per regulator, which significantly enhances battery life in portable applications.

Each regulator's output voltage is adjustable from 1.22V to 20V and can be set with external resistors. The LT3023EDD also features a shutdown mode, reducing the quiescent current to less than 1µA and providing an additional power conservation mode for battery-powered devices.

Protection features of the LT3023EDD include over-temperature protection and short-circuit protection, ensuring reliable operation under adverse conditions. The device's thermal performance is also optimized with its DFN package, which provides efficient heat dissipation.

With its combination of low noise, high PSRR, low quiescent current, and wide input voltage range, the LT3023EDD is an excellent choice for powering precision analog circuits, portable instrumentation, and wireless devices where performance and battery life are paramount.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR 5V 30MA SCT595-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5
Lowest to $4.2376
ECAD model for IFX20001MBV50HTSA1
Microchip Technology
IC REG LINEAR 3V 250MA SOT-223-3
Lowest to $1.9298
ECAD model for MCP1703A-3002E/DB
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23 / Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5
Lowest to $0.5088
ECAD model for NCP718ASNADJT1G
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1
Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 200MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Lowest to $1.1706
ECAD model for R1524H050B-T1-KE
Rohm Semiconductor
IC REG LINEAR 1.8V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.6326
ECAD model for BU18JA2MNVX-CTL
Torex Semiconductor Ltd
IC REG LIN 2.7V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6215B272MR-G
ON Semiconductor
IC REG LDO 3.3V 0.15A 5TSOP
Lowest to $0.6031
ECAD model for NCP699SN33T1G
Microchip Technology
IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Need more? Email Us
ECAD model for MIC5317-1.5YMT-TZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5537 $60.4296
19+ $6.1980 $117.7620
28+ $6.0043 $168.1204
39+ $5.8106 $226.6134
50+ $5.6169 $280.8450
67+ $5.0359 $337.4053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,329 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention