EN
  • EN
  • DE

LT3028EFE

Part No LT3028EFE
Manufacturer Linear Technology
Description Dual 100mA/500mA Low Dropout, Low Noise,Micropower Regulators with Independent Inputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206604-LT3028EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3028EFE CAD Model

Description

Introducing the LT3028EFE Dual Low-Noise, Low-Dropout Voltage Regulator

The LT3028EFE from Linear Technology is a high-performance, dual low-dropout voltage regulator (LDO) designed to deliver precision and stability for applications requiring low noise and a clean power supply. This regulator features two independent channels, each capable of supplying up to 500mA of output current, which makes it an ideal choice for sensitive analog circuits, RF systems, and mixed-signal designs.

Key Features:

  • Dual Independent LDOs: The LT3028EFE provides two separate LDO channels, allowing for simultaneous regulation of different voltage levels with excellent cross-regulation between the two outputs.
  • Low Noise Output: With an output noise as low as 20µVRMS over a 10Hz to 100kHz bandwidth, this regulator ensures a clean power supply, crucial for precision instrumentation, medical devices, and high-end audio applications.
  • Wide Input Voltage Range: The device operates with an input voltage range from 1.8V to 20V, giving designers flexibility in various power supply configurations.
  • Adjustable Output Voltage: Each channel's output voltage can be set from 1.22V to 20V via external resistors, providing versatility to match specific requirements.
  • Low Dropout Voltage: The LT3028EFE exhibits a low dropout voltage, typically 300mV at full load, which enhances efficiency and allows operation with a minimal difference between input and output voltages.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature ranges, enhancing reliability and longevity.

Package and Reliability:

The LT3028EFE is offered in a 16-lead thermally enhanced TSSOP package, which provides efficient heat dissipation and a compact footprint for space-constrained applications. Its robust design ensures performance stability over a wide temperature range of -40°C to 125°C, suitable for industrial and automotive environments.

Applications:

With its dual-channel configuration and low-noise characteristics, the LT3028EFE is ideal for powering precision analog-to-digital converters (ADCs), digital-to-analog converters (DACs), portable test instruments, and battery-powered devices where power integrity is critical.

In summary, the LT3028EFE from Linear Technology is a reliable and versatile solution for applications demanding high-quality power supplies. Its dual outputs, low noise, and wide input voltage range make it a top choice for engineers looking to enhance system performance and efficiency.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9734 $59.6808
29+ $4.0806 $118.3374
44+ $3.9536 $173.9584
61+ $3.8254 $233.3494
79+ $3.6983 $292.1657
105+ $3.3160 $348.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess