Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0V
Maximum Output Voltage 36V
Dropout Voltage-Max 1.6V @ 1.1A
Output Current 1.1A
Operating Supply Current 500μA to 30mA
PSRR 75db to 20dB (120Hz to 1MHz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0 V to 36 V
Voltage - Dropout (Typical) 1.35V @ 1.1A
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 072364-LT3080EDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LT3080EDD#TRPBF CAD Model

Description

Product Overview: LT3080EDD#TRPBF

The LT3080EDD#TRPBF is a versatile and robust linear regulator from Linear Technology, designed to cater to a wide range of applications requiring precise voltage control. This adjustable 1.1A single resistor low dropout regulator is notable for its unique architecture, which allows for easy parallel operation to increase output current or spread heat in surface-mounted boards.

Key Features

  • Adjustable Output: The LT3080EDD#TRPBF offers an output voltage range that is adjustable from 0V to V<sub>IN - 1V, providing the flexibility needed to cater to various applications and ensuring compatibility with a multitude of peripheral devices.
  • Single Resistor Adjustment: The output voltage can be set with a single external resistor, simplifying the design and minimizing the external component count, which is particularly beneficial for space-constrained applications.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which are smaller, have lower equivalent series resistance (ESR), and are more reliable over temperature compared to their tantalum counterparts.
  • Low Dropout Voltage: The device features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby reducing power loss and improving efficiency.
  • Extended Temperature Range: It is capable of operating over an industrial temperature range of -40°C to 125°C, making it suitable for use in harsh environments and demanding applications.
  • Thermal Protection: The LT3080EDD#TRPBF incorporates thermal shutdown and current limit features to protect the device under abnormal operating conditions.

Applications

This linear regulator is ideal for a wide array of applications, including but not limited to:

  • Power supply regulation for sensitive electronics
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Industrial power supplies
  • Automotive electronics

Package and Availability

The LT3080EDD#TRPBF comes in a small 10-lead DFN (3mm x 3mm) package, which is an excellent choice for compact designs. The product is available in tape and reel packaging, denoted by the '#TRPBF' suffix, facilitating efficient handling and manufacturing processes.

With its precision voltage regulation, ease of use, and robust protection features, the LT3080EDD#TRPBF from Linear Technology stands out as a reliable and flexible solution for a multitude of power management requirements.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $22.1180
ECAD model for NJM78L02UA-TE1-#ZZZB
NJR Corporation/NJRC
Lowest to $0.4049
ECAD model for NJM7812DL1A
NJR Corporation/NJRC
IC REG LDO -9V 0.1A TO92-3
Lowest to $6.0670
ECAD model for NJM79L09A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L09A-T1
NJR Corporation/NJRC
Lowest to $8.0448
ECAD model for NJM7809DL1A-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05EA-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912FA-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05LA(TE2)
NJR Corporation/NJRC
Lowest to $0.3583
ECAD model for NJM7905FA-#ZZZB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1222 $72.3666
5+ $22.5955 $112.9775
7+ $21.8321 $152.8247
10+ $20.3054 $203.0540
13+ $19.5420 $254.0460
16+ $18.7787 $300.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,980 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention