Products specifications

Win Source Part Number 994329-TDA2543
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA2543 CAD Model

Description

Product Overview: NXP TDA2543

The NXP TDA2543 is a versatile integrated circuit designed for enhancing television signal processing capabilities. This high-performance chip is a key component in the analog signal chain of color and monochrome television receivers. It is specifically engineered to provide reliable intermediate frequency (IF) signal processing, ensuring clear and stable image reception.

Key Features

  • Integrated IF Amplifier: The TDA2543 includes an IF amplifier that is optimized for television bandwidths, offering excellent gain and selectivity for improved signal quality.
  • AGC (Automatic Gain Control): With its built-in AGC circuitry, the TDA2543 maintains consistent signal strength by automatically adjusting the gain in response to variations in the input signal level.
  • Video Detector: The chip features a demodulator for the video signal, ensuring that the visual information is accurately extracted from the IF signal.
  • Sound Carrier Trap: It incorporates a sound carrier trap circuit that helps in minimizing the interference between audio and video signals within the television receiver.
  • Positive and Negative Modulation Support: The TDA2543 is designed to work with both positive and negative modulation standards, making it a versatile choice for various regional broadcasting systems.

Applications

The NXP TDA2543 is primarily used in television sets, serving as a crucial component in IF signal processing. Its robust design and comprehensive feature set make it suitable for a wide range of TV models, from portable units to full-size home entertainment systems.

Technical Specifications

  • Voltage Supply: The device typically operates at a single supply voltage, making it compatible with standard TV power supplies.
  • Package: The TDA2543 is available in a standard package that is easy to mount on a printed circuit board (PCB).
  • Quality and Reliability: As with all NXP products, the TDA2543 meets stringent quality and reliability standards, ensuring long-term performance in consumer electronics.

In conclusion, the NXP TDA2543 is an essential component for television manufacturers seeking to deliver high-quality video and audio performance. Its integration of multiple functions into a single chip simplifies design, reduces component count, and enhances overall system reliability.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPD1724GB-598-1A7
Samtec Inc.
Conn Board Stacker HDR 90 POS 2mm Solder ST Through Hole
Need more? Email Us
ECAD model for TW-30-06-F-T-367-148
Cornell Dubilier Electronics (CDE)
CAP ALUM 8200UF 20% 16V FLATPACK / 8200 µF 16 V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 105°C
Need more? Email Us
ECAD model for THAS822M016AB0C
Samtec Inc.
Headers & Wire Housings Flexible Board Stacking Header, 0.100 Pitch
Need more? Email Us
ECAD model for ZW-04-13-F-D-874-106
NXP / Nexperia
Need more? Email Us
ECAD model for TCM2576-120VAT
Microchip Technology
Need more? Email Us
ECAD model for WS57C49B-55TMB
Schneider Electric
VW3E2065R770 E-FB-065 Sin-masterenc 77.0M
Need more? Email Us
ECAD model for VW3E2065R770
STMicroelectronics
Non-Inverting-Function Buffer Gate - with Input Hysteresis
Need more? Email Us
ECAD model for T74LS244B1
Phoenix Contact
Need more? Email Us
ECAD model for ZB 6 6 LGS:FORTL.ZAHLEN 21

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention