EN
  • EN
  • DE

M41T66Q6F

Part No M41T66Q6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.5 V to 4.4 V
Current - Timekeeping (Max) 0.9μA to 1.1μA @ 1.5V to 4.4V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 020928-M41T66Q6F
Ultra Librarian 3D Model Ultra Librarian M41T66Q6F CAD Model

Description

The M41T66Q6F from STMicroelectronics is a highly integrated Serial Real-Time Clock (RTC) with an embedded crystal, designed for a broad array of applications requiring accurate timekeeping and data storage. This precision timekeeping device maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year correction valid up to 2099.

Key Features

  • Accuracy: The M41T66Q6F provides high accuracy with less than 5ppm deviation at room temperature, ensuring precise timekeeping for critical applications.
  • Battery Backup: With a dedicated battery backup input, the RTC maintains timekeeping operation even during power outages, making it ideal for systems that require continuous time tracking.
  • Communication: It utilizes an I2C serial interface for communication, allowing for easy integration into various microcontroller-based systems.
  • Memory: This RTC comes with an additional 56 bytes of NV RAM, which is useful for data storage that needs to be preserved during power loss.
  • Programmable Alarm: A programmable alarm function is available, which can be set to a specific time, enabling the device to wake up a host processor or trigger an event.
  • Low Power Consumption: Designed for power-sensitive applications, the M41T66Q6F operates with very low power consumption, extending the life of battery-powered devices.
  • Package: The device is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications.

Applications

The M41T66Q6F is versatile and can be utilized in a variety of applications, such as:

  • Embedded systems
  • Utility meters
  • Industrial control systems
  • Data loggers
  • Consumer electronics
  • Medical devices

With its robust feature set and STMicroelectronics' reputation for quality, the M41T66Q6F is an excellent choice for any application that requires reliable and accurate timekeeping.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2787 $63.9350
100+ $1.1963 $119.6300
150+ $1.1550 $173.2500
220+ $1.0725 $235.9500
280+ $1.0313 $288.7640
350+ $0.9901 $346.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess