EN
  • EN
  • DE

M48T37V-10MH1E

Part No M48T37V-10MH1E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 44-SOH / Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 3V ~ 3.6V
Current - Timekeeping (Max) 2mA @ 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
Supplier Device Package 44-SOH
Base Product Number M48T37
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number M48T37V-10MH1,497-2852-5,-497-2852-5
Standard Package 28
Win Source Part Number 1321598-M48T37V-10MH1E
Ultra Librarian 3D Model Ultra Librarian M48T37V-10MH1E CAD Model

Description

STMicroelectronics M48T37V-10MH1E Timekeeper SRAM

The M48T37V-10MH1E is a high-performance 256 Kbit (32K x 8) Timekeeper SRAM manufactured by STMicroelectronics. This integrated device combines a potent mix of static RAM, a real-time clock (RTC), a crystal, and a power-fail control circuit in a single package, providing a comprehensive solution for systems requiring volatile memory and accurate timekeeping functionalities.

Designed to maintain clock and calendar functionality with precision, this Timekeeper SRAM operates at a voltage of 3.0 to 3.6V and features a clock frequency of 10MHz. It is particularly suitable for applications that demand reliable data retention and timekeeping even in the event of a main power failure, thanks to its integrated, factory-installed lithium battery that ensures data and time retention for over 10 years.

The M48T37V-10MH1E offers a byte-wide interface and is housed in a 44-pin SOH (SOIC) package, making it easy to integrate into various designs without the need for additional space for an external battery or crystal. It is commonly used in a myriad of applications, including industrial control systems, utility meters, security systems, network routers, and other embedded systems that require accurate timekeeping and data storage.

Key features of the M48T37V-10MH1E include:

  • Integrated ultra-low power SRAM, real-time clock, power-fail control circuit, and battery
  • Automatically switches to battery backup on power-fail
  • Software-controlled clock calibration for high accuracy
  • Programmable alarm and interrupt functions for versatile use-cases
  • Serial number with write protection for security and traceability

STMicroelectronics provides a robust and reliable solution with the M48T37V-10MH1E, combining industry-leading technology with long-term data and time retention capabilities. This Timekeeper SRAM is an ideal choice for designers looking for a compact, integrated memory and timing solution that ensures system reliability and simplifies the design process.

You May Also Be Interested in

Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess