Linear Technology's LT3080EDD Adjustable 1.1A Single Resistor Low Dropout Regulator
The LT3080EDD is a versatile and robust low dropout linear regulator from Linear Technology, a name synonymous with high-performance power management solutions. This innovative component is designed to deliver up to 1.1A of continuous output current with a dropout voltage of merely 300mV at full load, making it an excellent choice for tight voltage regulation requirements in a variety of electronic applications.
One of the standout features of the LT3080EDD is its adjustable output from 0V to V<sub>IN - V<sub>DO, which can be set with a single external resistor. This unique capability simplifies the design process and provides flexibility, allowing designers to tailor the output voltage to their specific needs without the need for multiple external components.
The device is housed in a compact DFN (dual flat no-lead) package, which ensures a minimal footprint on the PCB and is suitable for space-constrained applications. The LT3080EDD also boasts excellent thermal performance, which is critical for maintaining stability and reliability under varying load conditions and ambient temperatures.
With a wide input voltage range from 1.8V to 20V, the LT3080EDD can accommodate a broad spectrum of power sources, including multi-cell batteries, industrial supplies, and automotive inputs. Its internal protection features include current limiting, thermal shutdown, and reverse battery protection, which safeguard the device and the load from adverse conditions.
Furthermore, the LT3080EDD offers a low quiescent current, which is particularly beneficial for battery-powered and energy-sensitive applications. Its noise reduction capability and fast transient response make it an ideal choice for high-performance analog circuits, such as precision data converters, RF systems, and sensitive instrumentation.
In summary, the LT3080EDD from Linear Technology is an adaptable and efficient solution for designers looking for a high-quality, adjustable LDO regulator. Its ease of use, combined with its robust feature set, ensures that it can meet the requirements of a diverse array of applications, from portable devices to industrial systems.