Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 0V
Output Voltage MAX 38.5V
Voltage Dropout (Maximum) 1.65V @ 200mA
Output Current 200mA
Operating Supply Current 500μA
PSRR 90dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780979-LT3082EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3082
Introduction Date July 31, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3082EDD#PBF CAD Model

Description

LT3082EDD#PBF Product Image

The LT3082EDD#PBF is a state-of-the-art low dropout linear regulator (LDO) brought to you by Linear Technology. It is designed to provide up to 200mA of output current with a voltage drop of typically only 350mV. The device operates with a single resistor to set the output voltage, making it highly versatile for a wide range of applications. The output voltage can be set from 0V to V<sub>IN - V<sub>DO, providing a broad range of output options.

This innovative regulator features a wide input voltage range from 1.2V to 20V, which makes it suitable for various input sources, including single-cell Li-Ion batteries to multi-cell battery stacks, automotive inputs, and industrial supplies. The LT3082EDD#PBF has been engineered for optimal thermal performance and is available in a 10-lead DFN (3mm x 3mm) package with exposed pad for effective thermal dissipation.

The device's unique architecture has been designed for stability with or without input and output capacitors, which allows for flexibility in design while ensuring reliable operation under different conditions. Furthermore, the LT3082EDD#PBF incorporates protection features such as current limiting and thermal shutdown, adding an extra layer of safety for your applications.

Key features of the LT3082EDD#PBF include:

  • Adjustable output from 0V to V<sub>IN - V<sub>DO
  • Single resistor sets output voltage
  • 200mA maximum output current
  • Wide input voltage range: 1.2V to 20V
  • Low dropout voltage: 350mV typical at full load
  • No capacitors required for stability
  • Current limiting and thermal shutdown protection
  • 10-lead DFN package with exposed pad for thermal performance

Whether you're designing power supplies for sensitive RF applications, precision instrumentation, or portable electronics, the LT3082EDD#PBF offers the performance, versatility, and reliability that you need.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM79L08UA-TE1-#ZZZB
NJR Corporation/NJRC
IC REG LDO 9V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L09UA(TE2)
NJR Corporation/NJRC
IC REG LDO 12V 0.1A TO92-3
Need more? Email Us
ECAD model for NJM78L12A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M05FA-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912DL1A(TE2)
NJR Corporation/NJRC
IC REG LDO 5V 0.1A TO92-3
Lowest to $0.3764
ECAD model for NJM78L05A
NJR Corporation/NJRC
3-TERMINAL NEGATIVE VOLTAGE REGULATOR
Need more? Email Us
ECAD model for NJM79M12A
NJR Corporation/NJRC
Lowest to $2.1940
ECAD model for NJM79L09UA-TE2
NJR Corporation/NJRC
IC REG LDO ADJ 0.15A 14DMP
Need more? Email Us
ECAD model for NJM723M

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4089 $57.0445
12+ $9.3612 $112.3344
19+ $9.0686 $172.3034
26+ $8.7761 $228.1786
34+ $8.4836 $288.4424
45+ $7.6059 $342.2655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention