Products specifications

Manufacturer Linear Technology
Win Source Part Number 1206628-LT3082ETS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3082ETS8 CAD Model

Description

LT3082ETS8 Adjustable 200mA Single Resistor Low Dropout Regulator

The LT3082ETS8 is a versatile and robust adjustable voltage linear regulator designed by Linear Technology, now part of Analog Devices. This innovative component is housed in a space-saving SOT-23 package, making it an ideal choice for applications where board space is at a premium. The LT3082ETS8 is capable of delivering up to 200mA of continuous output current with a low dropout voltage, ensuring efficient operation even in low-voltage environments.

One of the standout features of the LT3082ETS8 is its unique single-resistor output voltage setting. This design simplifies the process of adjusting the output voltage, which can range from 0.4V to 32V, providing a high degree of flexibility to meet the requirements of various applications. The regulator's precision reference and error amplifier deliver a low output noise of only 40μV_RMS, making it suitable for noise-sensitive applications such as audio and RF systems.

The LT3082ETS8 also boasts excellent thermal performance thanks to its internal protection circuitry. It includes current limiting and thermal shutdown features that safeguard the device and the system against over-current and over-temperature conditions. This enhances the reliability and longevity of both the regulator and the overall application.

With its wide input voltage range from 1.2V to 40V, the LT3082ETS8 is highly versatile and can be used in various applications, including portable devices, industrial controls, and instrumentation. Its no-protection-diodes-needed design simplifies the implementation and reduces the need for additional external components, which can help to reduce overall system cost and complexity.

In summary, the LT3082ETS8 from Linear Technology is a high-performance, adjustable LDO regulator that offers ease of use, flexibility, and reliability in a compact form factor. Whether for powering sensitive analog circuits or providing a stable voltage supply in a portable device, the LT3082ETS8 is an excellent choice for designers looking for a high-quality power management solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7969 $61.1721
21+ $5.5769 $117.1149
32+ $5.4027 $172.8864
43+ $5.2284 $224.8212
56+ $5.0541 $283.0296
75+ $4.5313 $339.8475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention