EN
  • EN
  • DE

LT3082EST

Part No LT3082EST
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description 200mA Single Resistor Low Dropout Linear Regulator | IC REG LINEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 0V
Maximum Output Voltage 38.5V
Maximum Dropout Voltage 1.65V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 500μA
PSRR 90dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1206627-LT3082EST
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3082EST CAD Model

Description

Linear Technology's LT3082EST Adjustable 200mA Single Resistor Low Dropout Regulator

The LT3082EST is a versatile and robust low dropout linear regulator designed by Linear Technology, a leader in high-performance analog integrated circuits. This innovative component is perfect for a wide range of applications, from sensitive RF applications to robust power supply designs, making it a go-to solution for engineers and designers seeking reliability and precision.

Key Features:

  • Adjustable Output: The LT3082EST provides an adjustable output from 0V to V<sub>IN - 0.6V, allowing for flexible use in various circuits with different voltage requirements.
  • Single Resistor Output Voltage Setting: One of the standout features of the LT3082EST is its single resistor output voltage setting, which simplifies the design process and reduces the external component count.
  • Low Dropout Voltage: With a low dropout voltage of only 300mV at full load, the LT3082EST ensures efficient operation even when the input voltage is close to the output voltage.
  • Stable with Low ESR Output Capacitors: The regulator is designed to be stable with ceramic, tantalum, or aluminum electrolytic capacitors, minimizing the need for additional filtering and providing more flexibility in component selection.
  • Wide Input Voltage Range: The device can handle a wide input voltage range from 1.2V to 20V, accommodating a variety of power sources and conditions.
  • Thermal Protection: The LT3082EST comes with internal thermal limit protection, which helps prevent damage from overheating, enhancing the longevity and reliability of the component.

Applications:

The LT3082EST is suitable for a multitude of applications, including:

  • Portable, battery-powered equipment
  • Power supplies for instrumentation
  • Industrial power supplies
  • Automotive electronics
  • Post-regulation for switching power supplies

With its small footprint and the ability to set output voltages with a single external resistor, the LT3082EST offers a compact, efficient, and easy-to-use solution for a wide array of power regulation needs. Its extended temperature range also makes it suitable for industrial and automotive environments, where reliability under varying conditions is paramount.

For those seeking a high-quality, adjustable LDO with excellent performance and ease of use, the LT3082EST from Linear Technology is an excellent choice that will meet the demands of even the most challenging power supply designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5805 $50.3855
27+ $3.7584 $101.4768
42+ $3.6410 $152.9220
57+ $3.5235 $200.8395
74+ $3.4061 $252.0514
99+ $3.0537 $302.3163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess