Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 23V
Min/Fixed Output Voltage 0V
Maximum Output Voltage 23V
Maximum Dropout Voltage 0.51V at 3A
Output Current 3A
Current - Quiescent (Iq) 50.5μA
Maximum Supply Current 1mA
PSRR 85dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Family Part Number LT3083
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719122-LT3083EQ#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3083EQ#TRPBF CAD Model

Description

The LT3083EQ#TRPBF is a versatile low dropout linear regulator from Linear Technology, designed to provide precision current and voltage control with a wide input voltage range. It is an innovative device that uses a single resistor to set the output current from 0 to 3A, making it a flexible solution for various applications.

Key Features:

  • Adjustable Output: The output voltage is adjustable down to 0V, with a single resistor setting the output current, providing design flexibility for a wide range of applications.
  • Wide Input Voltage Range: Capable of operating with an input voltage range from 1.1V to 36V, the LT3083EQ#TRPBF is suitable for applications with varying input supplies.
  • Stable with Low ESR Capacitors: The device remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, eliminating the need for specific types or values of output capacitors.
  • Low Dropout Voltage: The regulator features a low dropout voltage, ensuring efficient operation even when the input and output voltages are close to each other.
  • Protection Features: It includes built-in protection features such as current limiting, thermal shutdown, and reverse battery protection, safeguarding the device and the application under adverse conditions.

Applications:

  • Power Supplies
  • Battery-Powered Equipment
  • Automotive Electronics
  • Industrial Controls
  • Telecommunications Infrastructure

The LT3083EQ#TRPBF is presented in a 5-lead TO-263 package, which is designed for high power applications that require efficient heat dissipation. The regulator's precision and reliability make it an ideal choice for designers looking for a robust power management solution. With its ease of use and comprehensive feature set, the LT3083EQ#TRPBF is a valuable component for any power regulation task that demands high performance and adaptability.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $2.1940
ECAD model for NJM79L09UA-TE2
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M06A
NJR Corporation/NJRC
3-TERMINAL NEGATIVE VOLTAGE REGULATOR
Need more? Email Us
ECAD model for NJM79M12A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7809DLA-TE1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L12L2A-T3
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L09A-T1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M08DL1A-TE1-#ZZZB
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Fixed 1 Output 8V 500mA TO-220F
Lowest to $0.4269
ECAD model for NJM78M08FA-#ZZZB
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP
Need more? Email Us
ECAD model for NJM723M(TE2)

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3512 $58.0536
7+ $15.8779 $111.1453
10+ $15.3817 $153.8170
14+ $14.8855 $208.3970
18+ $14.3894 $259.0092
24+ $12.9008 $309.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,480 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention